Microchip Technology's MCP2021T-330E/MD LIN Transceiver
The MCP2021T-330E/MD is a robust LIN transceiver from Microchip Technology, designed to facilitate communication in automotive and industrial applications. This integrated circuit provides the interface between a microcontroller's serial communication port and the physical LIN bus, conforming to the LIN Bus 2.1/2.2/2.2A and SAE J2602 standards. It is specifically engineered to withstand the harsh environments of automotive networks, offering reliable performance and connectivity.
Key Features
- Compatibility: Fully compliant with LIN Bus 2.1/2.2/2.2A and SAE J2602.
- Voltage Range: Operates from a 5V supply with a built-in voltage regulator, providing a regulated 3.3V output (VOUT).
- Temperature Range: Industrial grade with an operating temperature range of -40°C to +125°C, suitable for harsh environments.
- Protection: Incorporates robust protection features such as overtemperature protection, short-circuit protection, and high ESD protection on the LIN bus pin.
- Wake-Up Capability: Supports local and remote wake-up signaling, ensuring low power consumption during idle periods.
- Small Form Factor: Available in an 8-pin, 4x4 mm DFN package, it is ideal for space-constrained applications.
Applications
The MCP2021T-330E/MD is versatile and can be used in a variety of applications, including but not limited to:
- Automotive networks, such as body control modules, sensors, and actuators.
- Industrial control systems where a low-cost, robust communication network is required.
- Building automation for HVAC control and lighting systems.
With its integrated voltage regulator, the MCP2021T-330E/MD can also supply power to other components in the system, simplifying design and reducing the bill of materials. Its commitment to industry standards ensures interoperability and simplifies the integration process for designers.
Microchip Technology's MCP2021T-330E/MD LIN transceiver is a reliable and cost-effective solution for implementing LIN communication in a broad spectrum of applications, ensuring robust data transmission and contributing to the overall efficiency and safety of control networks.