EN
  • EN
  • DE

MCP2003BT-H/MF

Part No MCP2003BT-H/MF
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half LINbus 8-DFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Drivers, Receivers, Transceivers
Mfr Microchip Technology
Series -
Package Tape & Reel (TR)
Type Transceiver
Protocol LINbus
Number of Drivers/Receivers 1/1
Duplex Half
Data Rate 20kBaud
Voltage - Supply 5.5V ~ 30V
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Surface Mount
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Base Product Number MCP2003
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,300 pcs
Win Source Part Number 1382861-MCP2003BT-H/MF
Ultra Librarian 3D Model Ultra Librarian MCP2003BT-H/MF CAD Model

Description

Microchip Technology's MCP2003BT-H/MF LIN Transceiver

The MCP2003BT-H/MF is a robust, feature-rich LIN (Local Interconnect Network) transceiver from Microchip Technology, designed to facilitate reliable communication in automotive and industrial applications. This transceiver is compliant with the LIN Bus 2.1/2.2, SAE J2602, and ISO 17987-4 specifications, ensuring interoperability and a high level of performance in networked systems.

Encased in an 8-DFN (3x3) package, the MCP2003BT-H/MF operates over a broad temperature range, making it suitable for harsh environments often encountered in automotive contexts. It supports a voltage range from 5V to 27V, which allows for direct interfacing with automotive battery systems and provides a robust solution against the electrical disturbances found in such environments.

One of the key features of this transceiver is its Enhanced ESD performance. The device is capable of withstanding up to ±15kV air and ±8kV contact discharge, as per the IEC61000-4-2 standard. This high level of protection ensures that the MCP2003BT-H/MF is resilient against electrostatic discharge, which is a common concern in electronic equipment.

The MCP2003BT-H/MF also includes a battery voltage wake-up feature, which allows the device to enter a low-power mode and wake up in response to activity on the LIN bus, thereby conserving power when the bus is inactive. This makes it an energy-efficient choice for battery-operated systems.

Furthermore, this transceiver integrates a thermal shutdown feature to protect the device in the event of excessive power dissipation. It also features a current limiting circuit to safeguard against short circuits, and an under-voltage lockout function to ensure that the transceiver operates within its specified power supply range.

Overall, the MCP2003BT-H/MF from Microchip Technology is a reliable and resilient component for any developer looking to implement a LIN bus interface. With its robust set of features designed to ensure uninterrupted communication and long-term durability, this transceiver is an optimal choice for critical automotive and industrial applications where performance and reliability are paramount.

You May Also Be Interested in

Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2562 $62.8100
115+ $1.0307 $118.5305
175+ $0.9986 $174.7550
240+ $0.9664 $231.9360
310+ $0.9342 $289.6020
415+ $0.8375 $347.5625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess