Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, N-Channel, P-Channel MOSFET
Voltage - Supply 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Non-Inverting
Rise / Fall Time (Typ) 25ns, 25ns
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number MCP14E10
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP14E10EP
Standard Package 60
Win Source Part Number 1320015-MCP14E10-E/P
Ultra Librarian 3D Model Ultra Librarian MCP14E10-E/P CAD Model

Description

The MCP14E10-E/P is a high-performance, power MOSFET driver manufactured by Microchip Technology. This device is designed to provide high-speed operation with a peak output current of 6A, making it an ideal choice for driving large capacitive loads with minimal delay and overshoot. The MCP14E10-E/P comes in a PDIP-8 package and operates over the standard temperature range.

Key Features

  • High Peak Output Current: Capable of delivering up to 6A of peak output current, the MCP14E10-E/P can drive large MOSFETs and IGBTs efficiently.
  • High-Speed Operation: Features fast rise and fall times of approximately 15ns, ensuring quick switching for high-frequency applications.
  • Wide Operating Voltage Range: With an input supply voltage range of 4.5V to 18V, it is versatile for various circuit designs and applications.
  • Low Shoot-Through/Cross-Conduction Current: Minimizes the risk of damage to the MOSFETs due to shoot-through, enhancing system reliability.
  • Latch-Up Protected: Built-in protection against latch-up events ensures stable operation under adverse conditions.
  • Thermal Shutdown: The integrated thermal shutdown feature provides additional protection, preventing the device from overheating.

Applications

The MCP14E10-E/P is suitable for a wide range of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • Power Amplifiers
  • LED Lighting Systems

Quality and Reliability

As with all Microchip products, the MCP14E10-E/P is designed with a focus on quality and reliability. It is built to meet stringent industry standards, ensuring long-term performance and stability in a variety of conditions. Whether you're designing power systems for industrial, automotive, or consumer electronics, the MCP14E10-E/P offers a robust and efficient solution for driving power MOSFETs and IGBTs.

You May Also Be Interested in

Texas Instruments
DUAL PERIPHERAL DRIVERS
Lowest to $0.3443
ECAD model for SN75452BDRG4
Renesas Electronics America
Advanced Synchronous Rectified Buck MOSFET Drivers with Pre-POR OVP | IC MOSFET DRVR SYNC BUCK 10-DFN
Need more? Email Us
ECAD model for ISL6613BCRZ
Infineon Technologies
CURRENT SENSING SINGLE CHANNEL DRIVER | IC DRIVER 600V 200/420MA 8-SOIC
Lowest to $0.5205
ECAD model for IR21271S
Microchip Technology
6A HIGH-SPEED MOSFET DRIVERS | IC MOSFET DRIVER 6A HS 8CDIP
Need more? Email Us
ECAD model for TC4420IJA
Maxim Integrated
Quad, High-Side MOSFET Drivers | IC DVR MOSFET QUAD HI-SIDE 18DIP
Need more? Email Us
ECAD model for MAX621CPN
National Semiconductor (TI)
LM5111 DUAL 5A COMPOUND GATE DRI / Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
Need more? Email Us
ECAD model for LM5111-4M/NOPB
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 8MSOP / Half-Bridge Gate Driver IC Non-Inverting 8-MSOP-EP
Lowest to $4.7296
ECAD model for LTC4442EMS8E-1#PBF
IXYS
9 Amp Low-Side Ultrafast MOSFET Driver | IC MOSFET DRVR 9A LOSIDE TO220-5
Need more? Email Us
ECAD model for IXDN409CI
Infineon Technologies
DUAL LOW SIDE DRIVER | IC DVR LOW SIDE DUAL 8-SOIC
Lowest to $2.3265
ECAD model for IRS4427SPBF

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7864 $52.0776
22+ $4.7478 $104.4516
33+ $4.5995 $151.7835
45+ $4.4511 $200.2995
59+ $4.3027 $253.8593
78+ $3.8576 $300.8928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 350 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention