EN
  • EN
  • DE

Z0102DN-5AA4

Part No Z0102DN-5AA4
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SOT-223
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 750833-Z0102DN-5AA4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Z0102DN-5AA4 CAD Model

Description

STMicroelectronics presents the Z0102DN-5AA4, a high-performance triac designed to manage AC loads in a variety of applications. This device is part of STMicroelectronics' TRIAC series, which is renowned for its reliability and efficiency in controlling current flow.

Key Features

  • Current Rating: The Z0102DN-5AA4 has a rated current of 1 A, making it suitable for controlling small to medium power devices.
  • Repetitive Peak Off-State Voltage: With a repetitive peak off-state voltage (VDRM) of 400 V, this triac can handle significant voltage without entering into avalanche breakdown.
  • Gate Trigger Voltage: A low gate trigger voltage (VGT) ensures that the device can be easily triggered into conduction with minimal power.
  • Surge Current: It has a non-repetitive surge peak on-state current (ITSM) that provides robust performance during surge conditions.
  • Package: Enclosed in a SOT-223 package, the Z0102DN-5AA4 is compact and offers a surface-mount solution that is both space-saving and efficient for PCB design.

Applications

The Z0102DN-5AA4 is versatile and can be used in various applications, including:

  • Home appliances (like dimmers, electric heaters, and small motor control)
  • Office machines (such as copiers and printers)
  • Power tools featuring speed or temperature control
  • Static switching relays

Quality and Reliability

STMicroelectronics is committed to providing products that meet the highest standards of quality and reliability. The Z0102DN-5AA4 has undergone rigorous testing to ensure it performs to specifications under varying conditions. Its robust design is aimed at providing a long operational life, making it a reliable choice for designers and manufacturers.

Environmental Compliance

The Z0102DN-5AA4 adheres to environmental regulations, including RoHS and REACH compliance, ensuring that it meets global standards for environmental safety and sustainability.

Ordering and Availability

Contact your local STMicroelectronics distributor or visit the STMicroelectronics website for information on pricing, availability, and to place an order for the Z0102DN-5AA4.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess