Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 60MHz
Number of I/O 32
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 64K x 8
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 206579-LPC2106BBD48
Ultra Librarian 3D Model Ultra Librarian LPC2106BBD48 CAD Model

Description

NXP LPC2106BBD48 Microcontroller

The LPC2106BBD48 is a robust microcontroller from NXP's LPC2100 family, designed to offer an optimal balance between performance, power efficiency, and peripheral integration. This microcontroller is built around a 32-bit ARM7TDMI-S core, which provides the computational power necessary to handle complex tasks and algorithms. It is an ideal choice for embedded applications in industrial control, medical systems, and any other domain requiring a reliable and versatile MCU.

Key Features:

  • CPU: 32-bit ARM7TDMI-S processor, which operates at up to 70 MHz, delivering powerful computing capabilities.
  • Memory: Comes with 128 KB of on-chip Flash memory and 64 KB of SRAM, ensuring ample space for code and data storage.
  • Package: Housed in a 48-pin LQFP (Low-profile Quad Flat Package), which provides a compact footprint for space-constrained applications.
  • I/O: Includes 32+17 General Purpose I/O (GPIO) pins, making it highly adaptable to various interfacing requirements.
  • Connectivity: Features multiple serial interfaces, including two UARTs, two I2C buses, SPI, and SSP, allowing for flexible communication options with peripherals and other devices.
  • Timers: Equipped with multiple 32-bit timers, a Real-Time Clock, and Watchdog Timer for precise timing operations.
  • Analog-to-Digital Converter: Incorporates a 10-bit ADC with multiple channels, enabling the microcontroller to interface with analog sensors and transducers.
  • Power Management: Supports multiple power-saving modes, including Idle and Power-down modes, to optimize power consumption according to the application's needs.
  • System Control: System control block for clock distribution, power control, and system configuration.
  • Debugging Support: Embedded In-System Programming (ISP) and In-Application Programming (IAP) capabilities for easy firmware updates and debugging, along with JTAG interface.

The LPC2106BBD48 microcontroller is engineered to address the needs of developers looking for a high-performance yet power-conscious MCU. Its comprehensive feature set, combined with the ease of use and extensive support from NXP, makes it a go-to choice for a wide array of embedded system projects.

You May Also Be Interested in

Renesas Electronics America
MCU
Lowest to $43.2438
ECAD model for R5F2123CKFP
Renesas Electronics America
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER
Need more? Email Us
ECAD model for M37547G4FP
Renesas Electronics America
16-BIT SINGLE-CHIP MICROCOMPUTER M16C FAMILY/R8C/Tiny SERIES
Need more? Email Us
ECAD model for R5F21133FP
Silicon Labs
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $19.2211
ECAD model for EFM32GG380F512G-E-QFP100R
Infineon Technologies
IC MCU 32BIT 2.5MB FLSH 292LFBGA
Need more? Email Us
ECAD model for TC1784F320F180EPBAKXUMA1
STMicroelectronics
8-bit MCU for automotive with single voltage Flash memory, data EEPROM, ADC, timers, SPI
Need more? Email Us
ECAD model for ST7FL09Y0MA
Cypress Semiconductor Corp
MICROPROCESSOR CIRCUIT, CMOS
Lowest to $6.0982
ECAD model for TMA545-48LQI36ZZA
NXP / Nexperia
32-bit ARM Cortex-M3 MCU; up to 200 kB SRAM; Ethernet, two High-speed USB, LCD, and external memory controller
Lowest to $7.2636
ECAD model for LPC1810FBD144
Atmel
8-bit Microcontroller with 2/4-Kbyte Flash
Need more? Email Us
ECAD model for AT89LP4052-20XI

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention