EN
  • EN
  • DE

MCP14A0153T-E/MS

Part No MCP14A0153T-E/MS
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Voltage - Supply 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Inverting
Rise / Fall Time (Typ) 11.5ns, 10ns
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number MCP14A0153
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 1372549-MCP14A0153T-E/MS
Ultra Librarian 3D Model Ultra Librarian MCP14A0153T-E/MS CAD Model

Description

Microchip Technology MCP14A0153T-E/MS Overview

The MCP14A0153T-E/MS from Microchip Technology is a high-performance, power MOSFET driver designed for a wide range of applications. This compact and efficient integrated circuit is housed in an 8-lead MSOP package, making it an ideal solution for space-constrained environments. The device is capable of providing high peak output current with minimal power loss, making it an excellent choice for driving capacitive, inductive, and resistive loads.

Key Features

  • High Peak Output Current: The MCP14A0153T-E/MS can deliver up to 1.5A of peak output current, suitable for driving large loads.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 4.5V to 18V, providing versatility for different system power levels.
  • Fast Propagation Delays: The device features fast rise and fall times, ensuring quick response times for critical applications.
  • Low Shoot-Through/Cross-Conduction Current: Designed to minimize the current that flows through both the high-side and low-side MOSFETs when transitioning states, which enhances efficiency and reduces power dissipation.
  • Thermal Protection: The MCP14A0153T-E/MS includes a built-in thermal shutdown feature to protect the device from overheating.
  • Inherent Latch-Up Protection: The driver provides latch-up immunity, which is crucial for maintaining the stability and reliability of the system.
  • MSOP-8 Package: The miniature 8-lead MSOP package allows for a compact footprint on printed circuit boards.

Applications

The MCP14A0153T-E/MS is versatile and can be used in various applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • LED Lighting Systems
  • Power Amplifiers
  • Automotive and Industrial Systems

Conclusion

Microchip's MCP14A0153T-E/MS is an efficient and reliable MOSFET driver that offers high performance in a small package. Its ability to drive high currents, coupled with fast switching speeds and thermal protection, makes it an excellent choice for designers looking to optimize their power management systems across a variety of applications.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $12.1018
Microchip Technology
IC GATE DRVR LOW-SIDE 14DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess