EN
  • EN
  • DE

MCP1406T-E/SN

Part No MCP1406T-E/SN
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC MOSFET DRIVER 6A HS 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 6A, 6A
Input Type Inverting
Rise and Fall Time 20ns, 20ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1074711-MCP1406T-E/SN
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MCP1406T-E/SN CAD Model

Description

Microchip Technology MCP1406T-E/SN MOSFET Driver

The MCP1406T-E/SN is a robust and efficient MOSFET driver from Microchip Technology, designed to deliver outstanding performance for a wide range of applications. This driver is capable of providing high peak current output in a small, surface-mount package, making it an ideal choice for space-constrained applications that require high-speed switching and reliable operation.

With its single-output, non-inverting configuration, the MCP1406T-E/SN is capable of delivering peak currents of up to 6A, ensuring that connected MOSFETs can switch on and off rapidly. This is particularly beneficial in applications requiring fast switching times, such as power converters, motor controllers, and pulse generators.

The device operates over a broad voltage range from 4.5V to 18V, which allows for flexible integration into various circuit designs without the need for additional level-shifting components. This wide operating range makes the MCP1406T-E/SN suitable for both low-voltage and high-voltage applications, providing designers with a versatile solution that can be used across multiple platforms.

One of the key features of the MCP1406T-E/SN is its high-speed operation. With a typical delay time of only 25ns and a rise and fall time of approximately 30ns, this driver ensures minimal propagation delay and swift transitions, which is critical for high-frequency applications where timing precision is paramount.

The MCP1406T-E/SN is also equipped with built-in protection features such as latch-up protection, which safeguards the device against over-current conditions that could otherwise lead to device failure. Additionally, the driver's robust design ensures that it is resistant to the harsh conditions often encountered in industrial environments, including voltage transients and temperature extremes.

Supplied in a space-saving 8-pin SOIC package, the MCP1406T-E/SN is not only compact but also offers ease of integration into PCB designs, thanks to its industry-standard footprint. Whether for power management, automation, or high-performance driving needs, the MCP1406T-E/SN from Microchip Technology stands out as a reliable and efficient solution for driving power MOSFETs and IGBTs.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the Microchip Technology website or consult the MCP1406T-E/SN datasheet.

You May Also Be Interested in

Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3781 $52.3182
52+ $1.9513 $101.4676
80+ $1.8903 $151.2240
110+ $1.8294 $201.2340
142+ $1.7684 $251.1128
190+ $1.5854 $301.2260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,291 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess