EN
  • EN
  • DE

MCP1406-E/SN

Part No MCP1406-E/SN
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC MOSFET DVR 6A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 6A, 6A
Input Type Inverting
Rise and Fall Time 20ns, 20ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1074710-MCP1406-E/SN
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MCP1406-E/SN CAD Model

Description

Microchip Technology MCP1406-E/SN Overview

The MCP1406-E/SN is a robust MOSFET driver from Microchip Technology, designed to deliver outstanding performance for a wide range of applications. This driver is capable of providing high peak current outputs up to 6A from a 4.5V to 18V input supply, which makes it suitable for driving large capacitive loads with excellent efficiency.

Key Features

  • High Peak Output Current: The device can deliver peak currents of up to 6A, ensuring that connected MOSFETs are switched rapidly and efficiently.
  • Wide Operating Voltage Range: With an operating range of 4.5V to 18V, the MCP1406-E/SN is versatile and can be used in various systems without the need for additional voltage regulation.
  • Low Shoot-Through Current: The driver is designed to minimize cross-conduction and shoot-through current, which enhances the overall reliability and performance of the system.
  • Fast Rise and Fall Times: The device offers quick rise and fall times, which translates to reduced switching losses and better efficiency in power conversion applications.
  • Latch-Up Protected: It includes built-in latch-up protection, ensuring that the device remains stable under a wide range of conditions.
  • Inverting and Non-Inverting Outputs: The MCP1406-E/SN provides both inverting and non-inverting outputs, offering flexibility in control and design.

Applications

The MCP1406-E/SN is an ideal choice for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC Converters
  • Motor Control Circuits
  • Class D Switching Amplifiers
  • Pulse Transformer Drive

Package and Quality

Encased in a compact 8-pin SOIC package, the MCP1406-E/SN offers a space-saving solution for PCB designs. Microchip Technology's commitment to quality ensures that this MOSFET driver meets high standards of performance and reliability, making it a trusted component for both commercial and industrial applications.

Overall, the MCP1406-E/SN MOSFET driver from Microchip Technology is a high-performance solution that provides the efficiency, reliability, and versatility needed to drive your power management designs with confidence.

You May Also Be Interested in

Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 14DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8843 $56.5290
65+ $1.5461 $100.4965
105+ $1.4978 $157.2690
140+ $1.4495 $202.9300
180+ $1.4012 $252.2160
240+ $1.2562 $301.4880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess