EN
  • EN
  • DE

MCP1320T-46GE/OT

Part No MCP1320T-46GE/OT
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name MCP1320
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP1320T-46GE/OTTR, MCP1320T-46GE/OTCT, MCP1320T46GEOT, MCP1320T-46GE/OTDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884062-MCP1320T-46GE/OT
Ultra Librarian 3D Model Ultra Librarian MCP1320T-46GE/OT CAD Model

Description

Microchip Technology MCP1320T-46GE/OT

The MCP1320T-46GE/OT is a high-performance, low-dropout voltage supervisor designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is engineered to maintain system integrity by monitoring the power supply voltage of digital systems. It is an essential component for applications that require a stable and reliable operation, ensuring that microcontrollers and other digital devices are reset properly during power-up, power-down, or brown-out conditions.

Key Features:

  • Voltage Threshold: The MCP1320T-46GE/OT has a preset threshold voltage of 4.6V, making it suitable for 5V systems that need accurate monitoring to prevent data corruption and ensure a proper reset.
  • Low Power Consumption: With its low power consumption, this supervisor is ideal for battery-operated and portable applications where power efficiency is critical.
  • Compact Package: The device comes in a tiny 5-pin SOT-23 package, which is perfect for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliable performance across diverse environmental conditions.
  • Reset Time Delay: It features a built-in delay to prevent false triggering due to transient conditions, providing a more stable system operation.

Applications:

The MCP1320T-46GE/OT is versatile and can be used in a variety of applications, including:

  • Computers and computer peripherals
  • Consumer electronics
  • Automotive systems
  • Industrial equipment
  • Medical devices

Reliability and Support:

Microchip Technology is known for its commitment to quality and long-term reliability. The MCP1320T-46GE/OT voltage supervisor is no exception, offering robust performance backed by Microchip's comprehensive technical support and documentation. With this device, designers can create systems that not only perform well but also maintain their performance over time.

You May Also Be Interested in

ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
MaxLinear Inc
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6522 $57.8270
75+ $1.3557 $101.6775
115+ $1.3133 $151.0295
160+ $1.2709 $203.3440
205+ $1.2286 $251.8630
275+ $1.1015 $302.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess