EN
  • EN
  • DE

MCP111T-240E/MB

Part No MCP111T-240E/MB
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC VOLT DET 2.32V LOW SOT89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 2.32V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 1074660-MCP111T-240E/MB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP111T-240E/MB CAD Model

Description

Microchip Technology MCP111T-240E/MB Voltage Supervisor

The MCP111T-240E/MB is a compact, highly reliable voltage supervisor device designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This component is specifically engineered to keep microcontroller-based systems safe by monitoring the power supply voltage levels and ensuring that they remain within acceptable ranges for reliable operation.

Featuring a preset trigger threshold voltage of 2.40V, the MCP111T-240E/MB is ideal for battery-powered applications where maintaining correct operation during varying power conditions is critical. It provides a robust solution for managing system reset and can help in preventing erroneous operation due to dips in power supply that are common in portable electronics, IoT devices, and other low-power applications.

This voltage supervisor comes in a small, 3-pin SOT-23 package, which is perfect for space-constrained designs, allowing designers to incorporate power management features without compromising on board real estate. The device boasts a low supply current of 1 µA (typical), which is beneficial for battery-powered devices where power conservation is paramount.

The MCP111T-240E/MB has an active-low, open-drain output. This configuration provides flexibility in interfacing with other components within a system, as it can be used to pull-down a line that is otherwise pulled high through a resistor. When the monitored voltage drops below the threshold, the output is driven low, signaling the system to reset or take other predefined actions to prevent malfunction.

Microchip Technology's commitment to quality ensures that the MCP111T-240E/MB voltage supervisor is a reliable component for critical applications. It operates over a temperature range of -40°C to +125°C, making it suitable for a wide range of environments and conditions. With its precision voltage monitoring and low power consumption, the MCP111T-240E/MB is an excellent choice for designers looking to enhance the reliability and extend the battery life of their products.

Whether you are developing consumer electronics, automotive systems, or industrial controls, the MCP111T-240E/MB from Microchip Technology is a smart addition to your design toolkit, providing peace of mind with its robust voltage supervision capabilities.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1444
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4424 $59.8664
26+ $4.4652 $116.0952
41+ $4.3255 $177.3455
56+ $4.1869 $234.4664
72+ $4.0471 $291.3912
96+ $3.6279 $348.2784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,300 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess