EN
  • EN
  • DE

MCC93AA56CT-I/ST

Part No MCC93AA56CT-I/ST
Manufacturer Microchip Technology
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 200 ns
Mounting SMD (SMT)
Case / Package TSSOP
Density 2 kb
Interface Serial
Max Frequency 3 MHz
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
RoHS Compliant
Win Source Part Number 981722-MCC93AA56CT-I/ST
Categories OEM Parts(M-N)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCC93AA56CT-I/ST CAD Model

Description

The MCC93AA56CT-I/ST is a high-performance, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, renowned for its reliability and versatility in various applications. This EEPROM product offers a storage capacity of 16 Kbit, providing ample space for firmware updates, configuration settings, and small data collections.

Key Features

  • Memory Size: 16 Kbit, organized as 2,048 x 8 bits, which is suitable for a wide range of data storage applications.
  • Interface Type: The device uses the I2C (Inter-Integrated Circuit) serial interface, allowing for simple integration into most microcontroller-based systems with minimal pin usage.
  • Write Protect: Includes a hardware write-protect feature to prevent inadvertent data changes, ensuring data integrity.
  • Operating Voltage: The MCC93AA56CT-I/ST operates at a voltage range of 2.5V to 5.5V, making it compatible with both 3.3V and 5V systems.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, this EEPROM can reliably operate in harsh environments.
  • Package: The device is available in a compact TSSOP (Thin Shrink Small Outline Package) form factor, ideal for space-constrained applications.

Applications

The MCC93AA56CT-I/ST is designed to meet the needs of a broad spectrum of applications. It is commonly used in:

  • Consumer electronics, such as personal gadgets and home appliances
  • Industrial control systems, where non-volatile memory is essential
  • Automotive electronics, where durability and reliability are paramount
  • Communication systems, for storing configuration and calibration data

Reliability and Support

Microchip Technology is a leader in providing robust and high-quality semiconductor products. The MCC93AA56CT-I/ST is backed by Microchip's strong support and reliability, ensuring that it meets the stringent requirements of your electronic designs. With its extensive experience in memory solutions, Microchip offers comprehensive technical support for the integration and use of the MCC93AA56CT-I/ST in your projects.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess