EN
  • EN
  • DE

MBR2040FCTE3/TU

Part No MBR2040FCTE3/TU
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 20A 40V ITO220AB / Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Series *
Package Tube
Product Status Active
Base Product Number MBR2040
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 883136-MBR2040FCTE3/TU
Ultra Librarian 3D Model Ultra Librarian MBR2040FCTE3/TU CAD Model

Description

MBR2040FCTE3/TU - Microchip Technology

The MBR2040FCTE3/TU is a robust and efficient dual Schottky rectifier designed to meet the needs of high-performance power supply applications. Manufactured by Microchip Technology, a leader in the semiconductor industry, this rectifier is engineered to provide low forward voltage drop, high surge capability, and a fast switching action. Its dual diode configuration makes it ideal for use in a variety of applications, including power factor correction (PFC), freewheeling diodes in converters, and reverse battery protection circuits.

Constructed with a guard ring for enhanced ruggedness and long-term reliability, the MBR2040FCTE3/TU can withstand harsh operating conditions and is suitable for high-frequency operation. The device is encapsulated in a TO-220AB package, which ensures excellent thermal performance and ease of mounting on a printed circuit board (PCB).

Key features of the MBR2040FCTE3/TU include:

  • High Forward Surge Current: With a forward surge current capability of up to 150A, this device can handle high transient currents, making it reliable in applications that experience surges.
  • Low Power Loss: The low forward voltage drop minimizes power loss, contributing to higher efficiency in power supply designs.
  • High Junction Temperature: Capable of operating at a junction temperature of up to 150°C, the MBR2040FCTE3/TU can sustain performance even in elevated temperature environments.
  • RoHS Compliant: This product complies with the RoHS directive, making it environmentally friendly and suitable for use in applications where hazardous substances are restricted.

The dual diode configuration allows for the MBR2040FCTE3/TU to be used in common cathode or independent diode configurations, providing design flexibility. Its robust construction and high-performance characteristics make it an excellent choice for designers looking for a reliable and versatile rectifying solution.

Whether it's for power management in consumer electronics, industrial systems, or automotive applications, the MBR2040FCTE3/TU from Microchip Technology offers a combination of efficiency, reliability, and versatility that can help enhance the performance and longevity of your electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess