EN
  • EN
  • DE

MBR20100FCTE3/TU

Part No MBR20100FCTE3/TU
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 20A 100V ITO220AB / Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Series *
Package Tube
Product Status Active
Base Product Number MBR20100
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 787508-MBR20100FCTE3/TU
Ultra Librarian 3D Model Ultra Librarian MBR20100FCTE3/TU CAD Model

Description

MBR20100FCTE3/TU - Microchip Technology

The MBR20100FCTE3/TU is a high-performance Schottky barrier rectifier designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This rectifier is engineered to cater to the demanding requirements of high-frequency power supplies, lighting technology, and as a freewheeling diode in power converters and inverters.

Key Features

  • High Surge Capability: The device is capable of withstanding high surge currents, making it suitable for applications that experience occasional surges, thus ensuring reliability and longevity.
  • Low Power Loss: With its Schottky barrier design, the MBR20100FCTE3/TU exhibits low forward voltage drop, leading to reduced power loss and higher efficiency in operation.
  • High Current Capacity: This component can handle a forward continuous current of up to 20A, which makes it suitable for high current applications.
  • Dual Diode Configuration: The device comes in a TO-220 FullPak package and features a common cathode dual diode configuration, which is ideal for simplifying layout and reducing board space.
  • High Junction Temperature: It can operate at junction temperatures ranging from -65°C to 150°C, allowing for usage in environments with varying temperatures.
  • RoHS Compliant: The MBR20100FCTE3/TU is compliant with RoHS standards, ensuring that it meets the environmental regulations by avoiding the use of hazardous substances.

Applications

The versatility of the MBR20100FCTE3/TU makes it an excellent choice for a wide range of applications. It is commonly used in:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • Automotive applications
  • Power management solutions

The MBR20100FCTE3/TU from Microchip Technology combines performance with reliability, making it a go-to choice for engineers and designers looking for a robust diode solution for their power management and conversion needs. Its high efficiency and thermal stability make it a valuable component in any power-sensitive design.

You May Also Be Interested in

Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9818 $58.9080
145+ $0.8062 $116.8990
225+ $0.7808 $175.6800
310+ $0.7554 $234.1740
400+ $0.7300 $292.0000
530+ $0.6549 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess