EN
  • EN
  • DE

M2GL025-VFG256I

Part No M2GL025-VFG256I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series IGLOO2
Package Tray
Number of Logic Elements/Cells 27696
Total RAM Bits 1130496
Number of I/O 138
Voltage - Supply 1.14V ~ 2.625V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 256-LFBGA
Supplier Device Package 256-FPBGA (14x14)
Base Product Number M2GL025
Standard Package 119
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B2
HTSUS 8542.39.0001
Win Source Part Number 1265029-M2GL025-VFG256I
Ultra Librarian 3D Model Ultra Librarian M2GL025-VFG256I CAD Model

Description

Microchip Technology M2GL025-VFG256I

The M2GL025-VFG256I is a cutting-edge FPGA (Field Programmable Gate Array) product from Microchip Technology, formerly known as Microsemi. It belongs to the IGLOO2 FPGA family, which is specifically designed to meet the needs of advanced system applications. This FPGA offers a perfect blend of low power consumption, high performance, and advanced security features, making it an ideal choice for a wide range of industrial, commercial, and defense applications.

At the heart of the M2GL025-VFG256I is a high-density, non-volatile fabric, which allows for instant-on capability. This means that the device can configure itself immediately upon power-up, which is crucial for applications that require fast start-up times. Additionally, the FPGA is designed with a secure boot process and has advanced security features such as 128-bit AES encryption, to ensure the protection of intellectual property and prevent unauthorized access to the system.

The device is housed in a VFG256 package, which is a fine-pitch grid array with 256 pins, providing ample I/O options for complex designs. The M2GL025-VFG256I operates at an industrial temperature range, making it robust enough to function in harsh environmental conditions. This temperature range, along with its low power footprint, ensures that the FPGA can be used in energy-sensitive applications without compromising on reliability or performance.

Moreover, the FPGA is supported by Microchip's comprehensive software tool suite, Libero SoC Design Suite, which facilitates design, development, and debugging processes. This suite includes a high-performance timing-driven place and route, sophisticated on-chip debugging capabilities, and a production-ready, non-volatile fabric, enabling designers to achieve rapid prototyping and easy migration from concept to production.

In summary, the Microchip Technology M2GL025-VFG256I is a highly versatile and secure FPGA that offers the perfect solution for designers looking to create high-performance, low-power, and secure electronic systems. Its robust package, extensive I/O capabilities, and support for advanced design tools make it a top choice for a multitude of applications.

You May Also Be Interested in

Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.2027 $68.2027
3+ $55.9611 $167.8833
4+ $54.2124 $216.8496
5+ $52.4636 $262.3180
6+ $50.7148 $304.2888
8+ $45.4684 $363.7472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess