EN
  • EN
  • DE

ST72C216/OBR

Part No ST72C216/OBR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194051-ST72C216/OBR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72C216/OBR CAD Model

Description

The ST72C216/OBR is a versatile and robust 8-bit microcontroller designed by STMicroelectronics, tailored for a wide array of applications that demand reliability, efficiency, and performance. This microcontroller is part of the ST7 family, which is renowned for its user-friendly nature and powerful features that cater to both industrial and consumer product needs.

Key Features

  • Core: The ST72C216/OBR operates with a high-performance 8-bit CPU, offering a maximum clock frequency of 8 MHz, which provides the computational power necessary for complex tasks and ensures swift processing capabilities.
  • Memory: It comes equipped with 16 KB of Flash program memory, which is particularly useful for applications that require frequent updates and data integrity. The Flash memory is also In-System Programmable (ISP) and In-Application Programmable (IAP) for greater versatility in the field.
  • I/O Ports: The microcontroller offers a rich set of 5 V tolerant I/O ports, enhancing its ability to interface with a wide range of peripherals and sensors.
  • Timers: It includes advanced timer features such as a main oscillator safe-guard (SOSG) and Auto-reload timer, providing accurate timing solutions for varied applications.
  • Communication: The device supports multiple communication protocols, including an SPI synchronous serial interface, ensuring easy integration into systems requiring data transfer.
  • Analog Peripherals: The ST72C216/OBR is equipped with an 8-channel, 10-bit Analog-to-Digital Converter (ADC), which allows for precise analog signal measurements and conversions.
  • Supply Voltage: It operates within a supply voltage range of 4.5V to 5.5V, making it suitable for most standard electronic applications.
  • Temperature Range: The device is designed to operate within an industrial temperature range from -40°C to 85°C, ensuring reliability in harsh environments.

Applications

The ST72C216/OBR microcontroller is an excellent choice for a variety of applications, including but not limited to:

  • Automotive control systems
  • Home appliances
  • Industrial automation
  • Consumer electronics
  • Personal health devices and monitors

With its robust set of features, the ST72C216/OBR from STMicroelectronics represents a reliable and cost-effective solution for developers and engineers looking to create sophisticated and durable electronic products.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8970 $58.4550
37+ $3.1982 $118.3334
56+ $3.0977 $173.4712
78+ $2.9984 $233.8752
100+ $2.8979 $289.7900
134+ $2.5988 $348.2392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess