EN
  • EN
  • DE

M2GL005-VFG256I

Part No M2GL005-VFG256I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series IGLOO2
Package Tray
Number of Logic Elements/Cells 6060
Total RAM Bits 719872
Number of I/O 161
Voltage - Supply 1.14V ~ 2.625V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 256-LFBGA
Supplier Device Package 256-FPBGA (14x14)
Base Product Number M2GL005
Other Names 1100-1319,M2GL005-VFG256I
Standard Package 119
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265028-M2GL005-VFG256I
Ultra Librarian 3D Model Ultra Librarian M2GL005-VFG256I CAD Model

Description

Introducing the M2GL005-VFG256I from Microchip Technology

The M2GL005-VFG256I is a cutting-edge FPGA (Field Programmable Gate Array) brought to you by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is designed to meet the needs of a wide range of applications, from consumer electronics to industrial automation, offering a perfect blend of performance, power efficiency, and flexibility.

At the heart of the M2GL005-VFG256I lies a sophisticated Lattice MachXO2 architecture that provides users with an abundance of logic cells, enabling complex digital logic designs. With 256 input/output pins housed in a VFG256 package, this FPGA offers ample connectivity options for interfacing with other components in a system.

One of the standout features of this product is its Instant-On functionality, which allows for rapid device start-up. This is crucial for applications that require immediate operation upon power-up. Additionally, the non-volatile memory ensures that your configurations are retained even after power cycles, eliminating the need for external configuration memory and simplifying the overall design.

For designers concerned with power consumption, the M2GL005-VFG256I excels with its low-power design, which is ideal for battery-powered or power-sensitive applications. The device also supports a wide range of I/O standards, providing the versatility to interface with various logic levels and peripherals.

Moreover, the M2GL005-VFG256I is supported by Microchip's comprehensive development tools, which include software for design, synthesis, and programming, making it easier for engineers to bring their ideas to life. The device also features robust security measures, including pre-verified hardware IP blocks, to protect your designs from unauthorized access and cloning.

In conclusion, the M2GL005-VFG256I from Microchip Technology is an exceptional FPGA that offers high performance, flexibility, and ease of use. Whether you're working on a complex digital system or a simple control application, this product is designed to help you achieve your design goals efficiently and effectively.

You May Also Be Interested in

Altera
IC FPGA 488 I/O 672FBGA
Need more? Email Us
Microchip Technology
IC FPGA 244 I/O 484FCBGA
Need more? Email Us
Altera
IC FPGA 102 I/O 144TQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 413 I/O 672FBGA
Need more? Email Us
Microchip Technology
IC FPGA 72 I/O 84PLCC
Need more? Email Us
Altera
IC FPGA 413 I/O 672FBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.2311 $68.4622
4+ $28.0870 $112.3480
6+ $27.2093 $163.2558
8+ $26.3316 $210.6528
10+ $25.4539 $254.5390
14+ $22.8207 $319.4898
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 933 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess