EN
  • EN
  • DE

LPC47N217N-ABZJ-TR

Part No LPC47N217N-ABZJ-TR
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 56QFN / Controller Interface 56-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Applications Controller
Interface LPC
Voltage - Supply 3.3V
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN
Mounting Type Surface Mount
Base Product Number LPC47N217
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 189929-LPC47N217N-ABZJ-TR
Ultra Librarian 3D Model Ultra Librarian LPC47N217N-ABZJ-TR CAD Model

Description

Microchip Technology LPC47N217N-ABZJ-TR

The LPC47N217N-ABZJ-TR is a robust and versatile Super I/O controller developed by Microchip Technology, a leading manufacturer of microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is specifically designed to manage input/output operations in embedded systems, making it an ideal choice for a wide range of applications, including industrial automation, consumer electronics, and computing platforms.

Featuring a high degree of integration, the LPC47N217N-ABZJ-TR combines multiple I/O functions into a single chip, which helps to reduce the overall component count and save valuable board space. Its efficient design is complemented by the use of advanced manufacturing technologies, allowing for reliable performance in various operating conditions.

Key specifications of the LPC47N217N-ABZJ-TR include:

  • Low Pin Count (LPC) interface for streamlined communication with the host processor.
  • Multiple serial ports for UART communication, providing flexibility for serial data exchange.
  • Integrated keyboard and mouse controller ports, supporting standard human interface devices.
  • Flexible General Purpose Input/Output (GPIO) pins that can be configured for a variety of uses.
  • Advanced power management features to support energy-efficient operation.

The device is encapsulated in a compact 128-pin package, which is designed for surface-mount technology (SMT) and is suitable for automated assembly processes. The LPC47N217N-ABZJ-TR is also available in tape and reel packaging, denoted by the 'TR' suffix, which facilitates mass production and ensures safe transport and handling.

Microchip Technology's commitment to quality ensures that the LPC47N217N-ABZJ-TR meets rigorous industry standards for performance and reliability. The product's lifecycle is supported by Microchip's customer-driven obsolescence practice, which provides customers with the assurance of long-term availability and support for their designs.

In summary, the LPC47N217N-ABZJ-TR from Microchip Technology represents a sophisticated solution for system designers seeking a high-performance Super I/O controller. Its integration of multiple I/O functions, coupled with its energy-efficient operation and compact form factor, makes it an excellent choice for enhancing the functionality and efficiency of a wide array of electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Renesas Electronics America
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3678 $59.1950
60+ $1.9427 $116.5620
93+ $1.8827 $175.0911
127+ $1.8214 $231.3178
165+ $1.7602 $290.4330
220+ $1.5789 $347.3580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,830 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess