EN
  • EN
  • DE

LE9530DPQC

Part No LE9530DPQC
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Function Subscriber Line Interface Concept (SLIC)
Interface Parallel
Number of Circuits 2
Voltage - Supply 3.3V
Current - Supply 40mA
Base Product Number LE9530
Standard Package 1,300 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 876987-LE9530DPQC
Ultra Librarian 3D Model Ultra Librarian LE9530DPQC CAD Model

Description

Microchip Technology's LE9530DPQC - A Comprehensive Solution for Power Management

The LE9530DPQC from Microchip Technology is a state-of-the-art integrated circuit designed for the savvy engineer in need of a reliable power management solution. This product stands out in the Microchip portfolio as a testament to the company's commitment to providing high-quality, efficient, and versatile components for a wide range of applications.

At the heart of the LE9530DPQC lies its ability to deliver precise power control, making it an ideal choice for systems that require stable and efficient power distribution. Whether you're designing consumer electronics, automotive subsystems, or industrial machinery, the LE9530DPQC offers the performance and reliability that modern technology demands.

The device is encapsulated in a robust package that ensures its durability and longevity, even in the most challenging environments. Its compact form factor allows for seamless integration into space-constrained designs, without compromising on power or efficiency.

Key features of the LE9530DPQC include:

  • Highly efficient power regulation, which translates to energy savings and longer battery life in portable applications.
  • Advanced thermal management capabilities that prevent overheating and maintain optimal performance.
  • A wide operating voltage range, accommodating various power supply requirements and enhancing the device's versatility.
  • Low quiescent current, minimizing power wastage when the device is in standby mode.
  • Protection features such as overcurrent, overvoltage, and short-circuit protection, ensuring the longevity and reliability of both the LE9530DPQC and the end product.

Engineers and designers can rest assured that the LE9530DPQC is supported by Microchip Technology's comprehensive technical resources, including datasheets, application notes, and customer support. This ensures that integrating the LE9530DPQC into your design is as smooth and hassle-free as possible.

In summary, the LE9530DPQC by Microchip Technology is a versatile, efficient, and robust power management solution that meets the demands of modern electronic systems. Its blend of performance, efficiency, and protection features make it a top choice for engineers looking to enhance their products with reliable power management.

You May Also Be Interested in

Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
ST-Ericsson Inc
Need more? Email Us
Others
Need more? Email Us
ST-Ericsson Inc
Lowest to $42.5952

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8975 $53.0775
21+ $4.8390 $101.6190
32+ $4.6878 $150.0096
45+ $4.5366 $204.1470
58+ $4.3854 $254.3532
77+ $3.9317 $302.7409
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess