EN
  • EN
  • DE

LE57D121BTC

Part No LE57D121BTC
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Function Subscriber Line Interface Concept (SLIC)
Interface 2-Wire
Number of Circuits 2
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-TQFP Exposed Pad
Supplier Device Package 44-TQFP-EP (10x10)
Manufacturer Pack Quantity 800
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801174-LE57D121BTC
Ultra Librarian 3D Model Ultra Librarian LE57D121BTC CAD Model

Description

Microchip Technology's LE57D121BTC: A Robust Power-Line Communication Modem Solution

The LE57D121BTC from Microchip Technology is a cutting-edge power-line communication (PLC) modem that has been meticulously designed to enable high-speed data transmission over existing power lines. This innovative product is an integral component for a wide range of applications, including smart energy management, home automation, and Internet of Things (IoT) devices. With its advanced features and reliable performance, the LE57D121BTC is an excellent choice for developers looking to integrate PLC capabilities into their systems.

Key Features:

  • Integrated Line Driver: The device comes with a built-in line driver, significantly simplifying the design and reducing external component requirements.
  • High-Speed Data Rates: It supports data rates up to 240 kbps, ensuring efficient and rapid communication for time-sensitive applications.
  • Robust Modulation Techniques: Utilizing advanced modulation techniques such as B-FSK (Binary Frequency Shift Keying) and QAM (Quadrature Amplitude Modulation), the LE57D121BTC provides reliable data transfer even in noisy power-line environments.
  • Wide Operating Voltage Range: The modem operates over a broad voltage range, making it suitable for various global voltage standards and ensuring versatility in deployment.
  • Low Power Consumption: Energy efficiency is a core feature of the LE57D121BTC, offering low power operation modes to extend the lifespan of connected devices.

Applications:

The LE57D121BTC's versatility allows it to be used in multiple applications, including:

  • Smart Grid and Metering
  • Home and Building Automation
  • Remote Monitoring and Control Systems
  • Renewable Energy Management
  • Street Lighting Control

With its robust design and comprehensive feature set, the Microchip Technology LE57D121BTC provides a reliable solution for developers looking to leverage the existing power-line infrastructure for communication purposes. Its ease of integration and compatibility with various systems make it a go-to choice for those aiming to develop advanced and efficient PLC systems.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,900 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess