EN
  • EN
  • DE

LAN9513-JZX

Part No LAN9513-JZX
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB 2.0 ETHER CTRLR 64QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Protocol Ethernet
Purpose Bridge, USB to Ethernet
Standards USB 2.0, 10/100 Base-T/TX PHY
Supply Voltage - Operating 3.3V
Temperature Range - Operating 0°C to 70°C
Case / Package 64-QFN (9x9)
Win Source Part Number 018451-LAN9513-JZX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LAN9513-JZX CAD Model

Description

The LAN9513-JZX is a high-performance, full-featured connectivity solution from Microchip Technology, designed to provide a superior interface for embedded and networking applications. This integrated device combines a 3-port Hi-Speed USB 2.0 hub with a 10/100 Ethernet controller, making it an ideal choice for developers looking to expand the connectivity of their systems while maintaining low power consumption and a small footprint.

Key Features

  • USB 2.0 Hub: The device includes a 3-port USB hub that supports Hi-Speed USB 2.0 data transfer rates of up to 480 Mbps. It is backward compatible with USB 1.1 and allows for the connection of multiple USB devices.
  • Ethernet Controller: The integrated Ethernet controller supports 10BASE-T and 100BASE-TX standards, providing reliable network connectivity with automatic detection and correction of crossover cables.
  • Efficient Power Management: The LAN9513-JZX is designed with power efficiency in mind, featuring dynamic power management that reduces power consumption during periods of low data activity.
  • Advanced Features: It comes with features like IPv4/IPv6 checksum offload, VLAN tagging, and wake-on-LAN (WOL) support, enhancing network performance and allowing for remote wake-up of connected systems.
  • Compact Design: The small form factor of the LAN9513-JZX makes it suitable for space-constrained applications, without compromising on functionality.
  • Compatibility: This product is compatible with various operating systems, ensuring seamless integration into existing environments.

Applications

The versatile nature of the LAN9513-JZX lends itself to a wide array of applications, including:

  • Embedded Systems
  • Network-Enabled Equipment
  • Multi-Function Printers
  • Digital Video Recorders
  • Industrial Control Systems

With its combination of USB hub and Ethernet connectivity, the LAN9513-JZX by Microchip Technology is a comprehensive solution that provides both enhanced functionality and cost-effectiveness for designers and engineers looking to upgrade their systems.

You May Also Be Interested in

Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8643 $51.4572
10+ $10.5553 $105.5530
15+ $10.2255 $153.3825
21+ $9.8956 $207.8076
27+ $9.5658 $258.2766
35+ $8.5762 $300.1670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess