EN
  • EN
  • DE

LAN9512-JZX

Part No LAN9512-JZX
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description Ethernet CTLR Single Chip 10Mbps/100Mbps 3.3V 64-Pin QFN EP Tray / IC USB 2.0 ETHER CTRLR 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Protocol Ethernet
Purpose Bridge, USB to Ethernet
Standards USB 2.0, 10/100 Base-T/TX PHY
Supply Voltage - Operating 3.3V
Operating Supply Current 231mA
Temperature Range - Operating 0°C to 70°C
Case / Package 64-QFN (9x9)
Win Source Part Number 144937-LAN9512-JZX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 260
Family Name LAN9512
Introduction Date April 24, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian LAN9512-JZX CAD Model

Description

Microchip Technology's LAN9512-JZX: A High-Performance USB 2.0 Hub and Ethernet Controller

The LAN9512-JZX is an innovative solution from Microchip Technology, designed to offer a compact and efficient way to add multiple USB 2.0 ports and Ethernet connectivity to your embedded system. This highly integrated device combines a 2-port USB 2.0 hub with a high-performance 10/100 Ethernet controller, making it an ideal choice for applications where space and power efficiency are critical.

At the heart of the LAN9512-JZX lies a powerful USB 2.0 hub that allows for the simultaneous connection of multiple USB devices. It supports high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps) traffic, ensuring compatibility with a wide range of peripherals. The integrated Ethernet controller facilitates reliable network connectivity and is compliant with IEEE 802.3 and 802.3u standards, supporting both 10BASE-T and 100BASE-TX networks.

One of the key features of the LAN9512-JZX is its reduced power consumption. It incorporates various power management techniques, such as Magic Packet™ and Link Change™ wake-up events, which contribute to energy efficiency and make it suitable for battery-powered applications. Additionally, the device supports Auto MDIX, eliminating the need for crossover cables and simplifying network installation.

The LAN9512-JZX is also designed with ease of use in mind. It requires minimal external components, which reduces the complexity of circuit design and helps to accelerate the product development cycle. With integrated PHY, it simplifies the implementation process and reduces the overall bill of materials for the system designer.

For developers looking to customize their applications, the LAN9512-JZX comes with drivers that support a range of operating systems, including Windows, Linux, and Mac OS. This ensures that the device can be easily integrated into various software environments, providing flexibility for a multitude of embedded system applications.

In summary, the LAN9512-JZX from Microchip Technology is a versatile and energy-efficient solution for expanding USB and Ethernet capabilities in embedded systems. Its compact design, advanced features, and support for multiple operating systems make it an excellent choice for designers looking to enhance connectivity in their next project.

You May Also Be Interested in

Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Maxim Integrated
Lowest to $10.0855
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2749 $52.7490
24+ $4.3281 $103.8744
36+ $4.1928 $150.9408
50+ $4.0576 $202.8800
64+ $3.9223 $251.0272
86+ $3.5166 $302.4276
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,666 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess