Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Protocol Ethernet
Purpose Controller
Standards 10/100 Base-T/TX PHY
Supply Voltage - Operating 3.3V
Temperature Range - Operating -40°C to 85°C
Case / Package 128-QFP (14x20)
Win Source Part Number 040987-LAN91C111I-NS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LAN91C111I-NS CAD Model

Description

Microchip Technology LAN91C111I-NS Ethernet Controller

The LAN91C111I-NS is a highly-integrated Ethernet controller designed by Microchip Technology, tailored for embedded applications requiring network connectivity. This robust IC is a perfect solution for managing network traffic and data communication in a wide array of devices such as industrial control systems, medical equipment, and home networking products.

Key Features

  • Interface: The LAN91C111I-NS offers a flexible interface with a Non-PCI 16-bit bus, making it easy to integrate into a variety of system architectures without the complexities of a PCI interface.
  • Speed: It supports 10BASE-T and 100BASE-TX Fast Ethernet standards, allowing for up to 100 Mbps data transfer rates, which is essential for applications requiring swift and efficient network communication.
  • Memory: With an integrated 32 KB SRAM for frame buffering, the controller ensures smooth data handling, reducing the need for external memory components and simplifying the design.
  • MAC and PHY: The device includes a full-featured Media Access Control (MAC) and a Physical Layer (PHY) transceiver, providing a complete networking solution in a single chip.
  • Power Management: Advanced power management features are embedded to support low-power sleep and wake-up modes, contributing to energy-efficient operation in embedded systems.

Applications

The LAN91C111I-NS is versatile and can be employed in various applications that require reliable network connectivity. It is particularly well-suited for:

  • Embedded Web Servers
  • Home Networking Devices
  • Industrial Automation Systems
  • Medical Equipment
  • Print Servers

Additional Information

Microchip Technology's LAN91C111I-NS Ethernet controller is offered in a 128-pin QFP package, ensuring compact integration into system designs. With its comprehensive feature set and the renowned reliability of Microchip's products, this Ethernet controller is an excellent choice for designers looking to enhance their network-enabled devices.

You May Also Be Interested in

Maxim Integrated
IC USB PERIPH/HOST CNTRL 32TQFP
Lowest to $82.7273
ECAD model for MAX3421EEHJ+T
Silicon Labs
This change is considered a minor change which does not affect form, fit, function, quality, or reliability | IC BRIDGE USB TO UART 28QFN
Lowest to $4.1053
ECAD model for CP2102N-A01-GQFN28R
Maxim Integrated
RS232, RS485 Controller 14-PDIP
Need more? Email Us
ECAD model for MAX3100CPD+
Maxim Integrated
IC UART SPI COMPAT 16-QSOP
Lowest to $10.4542
ECAD model for MAX3100CEE+T
Maxim Integrated
Full Speed USB Peripheral/Host Controller USB 2.0 3.3V 32-Pin TQFP / IC USB PERIPH/HOST CNTRL 32TQFP
Lowest to $76.8182
ECAD model for MAX3421EEHJ
Intel
Need more? Email Us
ECAD model for LU82562V
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $24.4448
ECAD model for KSZ8864RMNUB-TR
Maxim Integrated
IC UART SPI COMPAT 16-QSOP
Lowest to $6.7955
ECAD model for MAX3100EEE+T
Maxim Integrated
IC UART SPI COMPAT 28-SOIC
Lowest to $91.6363
ECAD model for MAX3111ECWI-T

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.9394 $93.9394
2+ $90.9091 $181.8182
3+ $87.8788 $263.6364
4+ $78.7879 $315.1516
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 111 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention