EN
  • EN
  • DE

LAN8770RT-E/5KXVAO

Part No LAN8770RT-E/5KXVAO
Manufacturer Microchip Technology
Catalog Ethernet Interface
Description Ethernet PHY, 100Mbps, -40 to 125°C, VQFN-36, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964570-LAN8770RT-E/5KXVAO
Categories Ethernet Interface
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LAN8770RT-E/5KXVAO CAD Model

Description

Microchip Technology LAN8770RT-E/5KXVAO

The LAN8770RT-E/5KXVAO is a high-performance, small-footprint, single-port 10BASE-T1S Ethernet physical layer transceiver (PHY) from Microchip Technology. Designed with the modern demands of automotive and industrial applications in mind, this robust component offers a reliable and secure way to handle network traffic at speeds of 10 Mbps over a single twisted pair of cables.

Key Features:

  • Compliance: Fully compliant with the IEEE 802.3cg-2019 standard, ensuring interoperability with other standard Ethernet technologies.
  • Single Pair Ethernet: Utilizes a single twisted pair for data transmission, reducing wiring complexity and cost while maintaining robust communication.
  • Energy Efficient: Supports Energy Efficient Ethernet (EEE) for reduced power consumption, making it a green solution for energy-conscious applications.
  • Low Latency: Offers low-latency data transmission, which is crucial for time-sensitive applications such as industrial automation and in-vehicle networks.
  • Robustness: Designed to withstand harsh environments with high levels of electromagnetic interference, making it suitable for automotive and industrial settings.

Applications:

The LAN8770RT-E/5KXVAO PHY is ideal for a variety of applications that require reliable and efficient data communication. It is particularly well-suited for:

  • Automotive networks, including advanced driver-assistance systems (ADAS) and in-vehicle infotainment (IVI)
  • Industrial automation, where reliable communication is essential for operational efficiency
  • Building automation systems, offering a simplified cabling solution for sensors and actuators
  • Any application that requires a robust and efficient single pair Ethernet solution

Package and Availability:

The LAN8770RT-E/5KXVAO PHY comes in a compact package, making it suitable for space-constrained applications. It is available in tape and reel form, facilitating ease of integration into manufacturing processes. With Microchip Technology's commitment to quality and long-term availability, the LAN8770RT-E/5KXVAO is a reliable choice for designers and engineers looking to incorporate a future-proofed Ethernet PHY into their systems.

You May Also Be Interested in

Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 16-TQFN (5x5)
Lowest to $24.7389
Intel
I/O Controller 1-CH 1-Port Tape and Reel
Need more? Email Us
Intel
Thunderbolt 2 Controller 2 Channel FC-CSP Tray
Need more? Email Us
Broadcom Limited
IC ETHERNET SWITCH GPIO / Ethernet Switch IEEE 802.3, 10/100/1000 Base-T/TX PHY GPIO, I²C, MII, SPI Interface
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
VER. 5MBAUD TX ROHS +95C / Fiber Optic Transmitter 650nm 2.3V (Max) 30 mA Versatile Link
Lowest to $25.8350
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $12.7691
Microchip Technology
IC ETHERNET SW 2PORT 100-LFBGA / Ethernet Switch 10/100 Base-T/TX PHY Parallel Interface
Lowest to $81.2500
Microchip Technology
IC ETHERNET SWITCH 6PORT 128TQFP / Ethernet Switch IEEE 802.3 I²C, SPI Interface 128-TQFP-EP (14x14)
Lowest to $19.9066

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3234 $58.6468
5+ $24.0602 $120.3010
7+ $23.3083 $163.1581
9+ $22.5564 $203.0076
12+ $21.8046 $261.6552
16+ $19.5489 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 3000 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess