EN
  • EN
  • DE

TPS2831D

Part No TPS2831D
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC SYNC BUCK FET DRIVER 14-SOIC / Driver 3.5A 2-OUT High and Low Side Inv 14-Pin SOIC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Driven Configuration High-Side
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Operating Supply Voltage 4.5 V ~ 15 V
Current - Peak Output (Source, Sink) 2.7A, 2.4A
Input Type Inverting
High Side Voltage - Max (Bootstrap) 28V
Rise / Fall Time (Typ) 50ns, 50ns
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 792523-TPS2831D
Popularity Medium
Supply and Demand Status Limited
Family Name TPS2831
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS2831D CAD Model

Description

The TPS2831D is a high-performance, dual-channel MOSFET driver from Texas Instruments, designed to deliver robust and efficient power management solutions. This driver is specifically tailored for applications that require precise control of high-speed power MOSFETs and IGBTs.

Key Features

  • High-Speed Operation: The TPS2831D offers fast switching speeds, which is critical for reducing transition losses and improving overall power efficiency.
  • Dual Independent Channels: With two independent driver channels, the device provides flexibility in controlling two separate MOSFETs or a half-bridge configuration.
  • High Peak Output Current: Capable of providing a peak output current of up to 2A, the TPS2831D ensures reliable switching of connected MOSFETs even under demanding conditions.
  • Wide Supply Voltage Range: The device operates over a supply voltage range of 4.5V to 15V, accommodating various power systems and ensuring compatibility with a broad range of applications.
  • Robust Protection Features: It includes under-voltage lockout (UVLO), which prevents operation at insufficient voltages, and cross-conduction prevention logic to enhance system reliability.
  • Industry-Standard Package: Housed in an 8-pin SOIC package, the TPS2831D is easy to integrate into existing designs and suitable for space-constrained applications.

Applications

The TPS2831D is ideal for a variety of high-speed switching applications, such as:

  • DC/DC Converters
  • Motor Controllers
  • Power Supplies
  • Class-D Audio Amplifiers

Conclusion

The TPS2831D from Texas Instruments stands out as a versatile and efficient solution for driving power MOSFETs and IGBTs. Its high-speed performance, dual-channel configuration, and robust protection features make it a top choice for engineers looking to optimize their power management systems. Whether for consumer electronics, industrial applications, or automotive systems, the TPS2831D delivers the reliability and performance expected from a Texas Instruments product.

You May Also Be Interested in

Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess