EN
  • EN
  • DE

LAN8742A-CZ

Part No LAN8742A-CZ
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description Small Footprint RMII 10/100 Ethernet Transceiver with HP Auto-MDIX and flexPWR® Technology | IC TXRX ETHERNET 100MBPS 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Type Transceiver
Protocol Ethernet
Number of Drivers/Receivers 1/1
Data Rate 100Mbps
Supply Voltage (V) 1.6V ~ 3.6V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-SQFN (4x4)
Family Part Number LAN8742A
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Win Source Part Number 1195024-LAN8742A-CZ
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LAN8742A-CZ CAD Model

Description

Microchip Technology's LAN8742A-CZ Ethernet Transceiver

The LAN8742A-CZ is a high-performance, small-footprint, low-power 10BASE-T/100BASE-TX Ethernet transceiver designed by Microchip Technology. This advanced transceiver is specifically tailored for consumer and industrial applications that require efficient and reliable data transfer over Ethernet.

Integrating an Ethernet PHY layer transceiver, the LAN8742A-CZ supports both half and full-duplex communication at fast Ethernet speeds, with seamless compatibility to various microcontrollers and processors. It includes an array of features such as Energy Efficient Ethernet (EEE), which reduces power consumption during periods of low data activity, making it an environmentally friendly choice for energy-conscious designs.

The LAN8742A-CZ operates over the standard industrial temperature range, ensuring reliable performance under challenging environmental conditions. Its robustness is further enhanced by the inclusion of Cable Diagnostics and LinkMD® technologies, which facilitate network maintenance and troubleshooting, thus minimizing system downtime.

Connectivity is a breeze with the LAN8742A-CZ, thanks to its versatile MII (Media Independent Interface)/RMII (Reduced Media Independent Interface) that ensures easy interfacing with a wide array of network-capable microcontrollers. Additionally, the transceiver's auto-negotiation capability allows it to automatically select the highest speed and duplex mode, ensuring optimal network performance.

The LAN8742A-CZ is presented in a compact 32-pin QFN package, which is ideal for space-constrained applications. It comes equipped with Microchip's patented FlexPWR® technology, offering variable I/O voltage that ranges from 1.8V to 3.3V, thereby providing design flexibility and the ability to interface with a variety of logic levels.

In summary, the LAN8742A-CZ from Microchip Technology is a feature-rich, reliable, and cost-effective solution for adding Ethernet connectivity to a wide range of applications. Its advanced features, combined with low power consumption and a small form factor, make it an excellent choice for designers looking to enhance networked communication in their products.

You May Also Be Interested in

Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1880 $53.4600
90+ $1.1128 $100.1520
140+ $1.0752 $150.5280
200+ $1.0000 $200.0000
260+ $0.9625 $250.2500
325+ $0.9249 $300.5925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,800 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess