Products specifications Report Issue?

Connector Type Plug
Contact Type Female Socket
Number of Positions 14
Pitch 0.157" (4.00mm)
Number of Rows 3
Row Spacing 0.157" (4.00mm)
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Latch Holder
Color Natural
Insulation Material Polybutylene Terephthalate (PBT)
Temperature Range - Operating -40°C ~ 125°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1610575-776273-2
Ultra Librarian 3D Model Ultra Librarian 776273-2 CAD Model

You May Also Be Interested in

Amphenol Sine Systems Corp
CONN RCPT HSG 4POS 14-20AWG
Need more? Email Us
ECAD model for AT04-4P-EC01BLK
TE Connectivity
CONN RCPT HSG 12POS
Need more? Email Us
ECAD model for DT04-12PA-BL08
TE Connectivity
CONN RCPT HSG 12POS
Lowest to $54.9482
ECAD model for DT04-12PA-CE03
TE Connectivity
CONN RCPT HSG 10POS 4.14MM
Need more? Email Us
ECAD model for 794197-1
Souriau-Sunbank by Eaton
CONN PLUG HSG 24POS 5.08MM
Need more? Email Us
ECAD model for SMS24PDH1
Souriau-Sunbank by Eaton
CONN PLUG HSG 4POS 5.08MM
Need more? Email Us
ECAD model for SMS4PDH1
Amphenol Sine Systems Corp
CONN RCPT HSG 8POS 14-20AWG
Need more? Email Us
ECAD model for AT04-08PA-MMBLK
Amphenol Sine Systems Corp
CONN RCPT HSG 12POS 14-20AWG
Need more? Email Us
ECAD model for AT04-12PA-BLK
Hirose Electric Co Ltd
CONN PLUG HSG 12POS 2.00MM
Need more? Email Us
ECAD model for GT8E-12DS-HU

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention