EN
  • EN
  • DE

LAN8740AI-EN

Part No LAN8740AI-EN
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description Small Footprint MII/RMII 10/100 Energy Efficient Ethernet Transceiver with HP Auto-MDIX and flexPWR® Technology
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series flexPWR
Packaging Tray
Type Transceiver
Protocol Ethernet
Number of Drivers/Receivers 1/1
Duplex Full
Data Rate 100Mbps
Operating Supply Voltage 1.8 V ~ 3.3 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-SQFN (5x5)
Win Source Part Number 1195023-LAN8740AI-EN
Manufacturer Homepage www.microchip.com
Family Name LAN8740Ai
Introduction Date May 10, 2013
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2022
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LAN8740AI-EN CAD Model

Description

The LAN8740AI-EN is a high-performance, small-footprint, single-port 10BASE-T/100BASE-TX Ethernet transceiver from the industry-leading Microchip Technology. This device is specifically designed to provide a low-power, high-efficiency solution for embedded systems, IoT devices, and a wide array of network-enabled products.

Key Features

  • Energy Efficient: The LAN8740AI-EN comes equipped with Energy Efficient Ethernet (IEEE 802.3az) capabilities, significantly reducing power consumption during periods of low data activity.
  • Flexible Interface Options: It supports both the traditional MII (Media Independent Interface) and the RMII (Reduced Media Independent Interface) for versatile connectivity options with different types of microcontrollers and processors.
  • Auto-MDIX: Thanks to its automatic MDI/MDIX crossover capability, the LAN8740AI-EN allows the use of direct or crossover LAN cables, simplifying network installation and maintenance.
  • Jumbo Frame Support: The device is capable of supporting jumbo frames up to 9K bytes, which is essential for optimizing network performance and data throughput.
  • Robust Protection: Integrated protection features such as Electrostatic Discharge (ESD) protection ensure the device's reliability in challenging electrical environments.

Applications

The LAN8740AI-EN is an ideal choice for a variety of applications, including:

  • Embedded systems
  • Industrial automation
  • Consumer electronics
  • Home networking equipment
  • Smart home devices
  • IoT devices

Technical Specifications

The transceiver operates over a commercial temperature range of 0°C to 70°C, making it suitable for various standard operating environments. It is delivered in a compact 24-pin QFN package, which is ideal for space-constrained applications.

Quality and Support

Microchip Technology is known for its commitment to quality and long-term support for its products. The LAN8740AI-EN is no exception, backed by comprehensive technical support and documentation, ensuring a reliable solution for designers and engineers looking to integrate Ethernet connectivity into their projects.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0887 $52.5079
40+ $2.5344 $101.3760
62+ $2.4552 $152.2224
85+ $2.3760 $201.9600
109+ $2.2968 $250.3512
146+ $2.0592 $300.6432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,850 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess