EN
  • EN
  • DE

CAT24C64WI

Part No CAT24C64WI
Manufacturer ON Semiconductor
Catalog Memory
Description IC EEPROM 64KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 64Kbit I2C 1 MHz 400 ns 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Package Bulk
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kbit
Memory Organization 8K x 8
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 400 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number CAT24C64
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 820165-CAT24C64WI
Ultra Librarian 3D Model Ultra Librarian CAT24C64WI CAD Model

Description

ON Semiconductor CAT24C64WI EEPROM

The ON Semiconductor CAT24C64WI is a high-performance, 64-Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device that offers a robust storage solution for a wide range of applications. This integrated circuit is designed to provide reliable data retention while allowing for easy and efficient data manipulation and storage.

Key Features

  • Memory Size: The CAT24C64WI comes with a 64-Kbit (8,192 x 8) memory size, providing ample space for storing configuration settings, calibration data, and other application-specific information.
  • Interface: It utilizes a standard I²C serial interface, facilitating easy integration into most microcontroller-based systems. This interface supports a clock frequency of up to 400 kHz (Fast Mode) and 1 MHz (Fast Mode Plus), ensuring swift data transfer.
  • Wide Voltage Range: The device operates across a wide voltage range of 2.5V to 5.5V, making it suitable for both 3.3V and 5V systems, and ensuring compatibility with various logic levels and power supplies.
  • Write Protection: A hardware write protection feature is included, which prevents accidental data overwrites and ensures the integrity of the stored data. The write protect pin (WP) allows the user to lock the entire memory array, providing additional security for critical data.
  • Low Power Consumption: Designed for power-sensitive applications, the CAT24C64WI boasts low power consumption with a typical standby current of only 1 µA, contributing to the energy efficiency of the overall system.
  • Endurance and Data Retention: The EEPROM is rated for a minimum of 1 million write cycles per memory cell and guarantees data retention for a minimum of 100 years, ensuring long-term reliability of the stored information.
  • Package: It is available in a standard 8-pin SOIC package, which is widely used and easy to handle in printed circuit board designs.

Applications

The CAT24C64WI is an excellent choice for a variety of applications that require non-volatile memory storage. Common use cases include:

  • Industrial and automotive control systems
  • Portable consumer electronics
  • Medical devices
  • Smart cards and identification systems
  • Networking equipment

In summary, the ON Semiconductor CAT24C64WI EEPROM provides a flexible and dependable storage solution that meets the needs of modern electronic systems, offering high endurance, low power consumption, and a user-friendly interface for seamless integration.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
IC MEMORY FLASH FBGA / FLASH - NAND, DRAM - LPDDR3 Memory IC 128Gb (16G x 8)(NAND), 8Gb (256M x 32)(LPDDR3) MMC, LPDRAM 933 MHz 221-WFBGA (13x11.5)
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Micron Technology Inc.
256MX32 Mcp Plastic 3.3V
Need more? Email Us
STMicroelectronics
M29W640DB90N6 St
Need more? Email Us
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us
STMicroelectronics
M27C2001-80XF1 St
Need more? Email Us
STMicroelectronics
Uvprom, 32KX8, 150NS, Cmos, CDIP28
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3615 $57.8400
390+ $0.2968 $115.7520
605+ $0.2876 $173.9980
830+ $0.2784 $231.0720
1,075+ $0.2691 $289.2825
1,440+ $0.2414 $347.6160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess