Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Controllers
Manufacturer Microchip Technology
Packaging Tray
Protocol USB
Function Bridge, USB to Ethernet
Interface Ethernet
Standards USB 3.1
Voltage - Supply 1.8V ~ 3.3V
Temperature Range - Operating 0°C ~ 70°C
Case / Package 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number LAN7801
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Standard Package 260
Win Source Part Number 1322093-LAN7801/9JX
Ultra Librarian 3D Model Ultra Librarian LAN7801/9JX CAD Model

Description

Microchip Technology's LAN7801/9JX Ethernet Controller

The LAN7801/9JX from Microchip Technology is a high-performance, compact, and versatile Ethernet controller that is designed to offer a reliable and efficient solution for network connectivity. This advanced product is an excellent choice for embedded systems, consumer electronics, and industrial applications where space is at a premium and high data throughput is required.

Key Features

  • USB 3.1 Gen 1 Interface: The LAN7801/9JX boasts a SuperSpeed USB 3.1 Gen 1 interface that supports data transfer rates of up to 5 Gbps, ensuring rapid communication with host devices.
  • Integrated Ethernet MAC and PHY: It contains a full-featured Ethernet MAC and a highly-efficient Ethernet PHY, providing a complete networking solution that simplifies design and reduces external components.
  • Energy-Efficient Ethernet (EEE): The controller supports IEEE 802.3az-2010, also known as Energy-Efficient Ethernet, which helps reduce power consumption during periods of low data activity.
  • Advanced Power Management: With features like dynamic power management and reduced power operating modes, the LAN7801/9JX is designed to conserve energy and extend the battery life of portable devices.
  • Support for Multiple Interfaces: It offers a flexible interface that supports both 10BASE-T and 100BASE-TX Ethernet standards, making it adaptable to various network environments.
  • Robust Security: The product includes built-in security features, such as checksum offload and encryption, to ensure secure data transmissions.
  • Compact Form Factor: The LAN7801/9JX comes in a space-saving QFN package, ideal for applications where board space is a critical consideration.

Applications

The LAN7801/9JX is suited for a wide range of applications, including but not limited to:

  • Networking equipment such as routers, switches, and network attached storage devices.
  • Consumer electronics like smart TVs, gaming consoles, and home entertainment systems.
  • Industrial automation systems that require reliable data communication.
  • Portable devices where power efficiency and compact design are necessary.

With its blend of performance, power efficiency, and compact size, the LAN7801/9JX from Microchip Technology stands out as a superior choice for designers looking to integrate Ethernet connectivity into their products.

You May Also Be Interested in

Microchip Technology
Integrated 3-Port 10/100 Managed Switch with PHYs | IC ETHERNET SWITCH 3PORT 48-LQFP
Lowest to $4.1312
ECAD model for KSZ8863RLLI
Texas Instruments
IEEE 1394-1995 and P1394a Compliant General-Purpose Link-Layer Controller
Lowest to $49.7537
ECAD model for TSB12LV32TPZEP
Maxim Integrated
IC UART SPI MICROWIRE-COMP 14DIP
Need more? Email Us
ECAD model for MAX3100EPD+
Maxim Integrated
IC UART W/RS485 28-QSOP
Need more? Email Us
ECAD model for MAX3140EEI+
Renesas Electronics America
IC USB CONTROLLER GEN-PUR 48LQFP
Lowest to $78.1626
ECAD model for M66291GP#RB0S
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $24.4448
ECAD model for KSZ8864RMNUB-TR
Microchip Technology
IC ETHERNET SWITCH 3PORT 56QFN / Ethernet Switch 10/100 Base-T/TX PHY I²C Interface 56-QFN (8x8)
Lowest to $15.5953
ECAD model for LAN9354/ML
Maxim Integrated
IC TXRX RS232 SPI W/CAP 28-SOIC
Need more? Email Us
ECAD model for MAX3111EEWI+G36
Maxim Integrated
IC USB PERIPH/HOST CNTRL 32TQFP
Lowest to $82.7273
ECAD model for MAX3421EEHJ+T

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4652 $53.8608
10+ $11.0483 $110.4830
15+ $10.7031 $160.5465
20+ $10.3578 $207.1560
25+ $10.0126 $250.3150
34+ $8.9768 $305.2112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,080 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention