Products specifications Report Issue?

Product Status Obsolete
Type Communications Module
For Use With/Related Products Zelio Logic Series
Voltage - Supply 12 ~ 24VDC
Mounting Type DIN Rail
Termination Style Screw Terminal
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1550129-SR2MOD02
Ultra Librarian 3D Model Ultra Librarian SR2MOD02 CAD Model

You May Also Be Interested in

Phoenix Contact
TEMP CTRL MOD 1 ANLG 1 ANLG 24V
Need more? Email Us
ECAD model for 2861360
Phoenix Contact
OUTPUT MODULE 32SS 24V
Need more? Email Us
ECAD model for 2862822
Phoenix Contact
COMMUNICATIONS MOD 8 DIG 4SS 24V
Need more? Email Us
ECAD model for 2703981
Phoenix Contact
INPUT MODULE 4 DIGITAL 24V
Need more? Email Us
ECAD model for 2861234
Phoenix Contact
I/O MODULE 8 DIG 2 SOLID STATE
Need more? Email Us
ECAD model for 2688093
Omron
COUNTER MODULE 4 DIG 8 SOLID ST
Need more? Email Us
ECAD model for C200H-CT021
Phoenix Contact
INPUT MODULE 4 DIGITAL
Need more? Email Us
ECAD model for 2901535
Phoenix Contact
OUTPUT MODULE 8SS 24V
Need more? Email Us
ECAD model for 2701213
Phoenix Contact
COMMUNICATIONS MODULE 24V
Need more? Email Us
ECAD model for 2897457

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention