EN
  • EN
  • DE

LAN7431T-I/YXX

Part No LAN7431T-I/YXX
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET CNTRLR GPIO 72SQFN / Ethernet Controller 10/100/1000 Base-TX PHY GPIO Interface 72-VQFN (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Controllers
Mfr Microchip Technology
Series Automotive, AEC-Q100
Package Tape & Reel
Protocol Ethernet
Function Controller
Interface GPIO
Standards 10/100/1000 Base-TX PHY
Voltage - Supply 1.8V, 2.5V, 3.3V
Current - Supply -
Temperature Range - Operating -40°C ~ 85°C
Package / Case 72-VFQFN Exposed Pad
Supplier Device Package 72-VQFN (10x10)
Base Product Number LAN7431
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000 pcs
Win Source Part Number 1382454-LAN7431T-I/YXX
Ultra Librarian 3D Model Ultra Librarian LAN7431T-I/YXX CAD Model

Description

Microchip Technology LAN7431T-I/YXX

The LAN7431T-I/YXX from Microchip Technology is a high-performance, PCIe 3.1 (PCI Express) to Gigabit Ethernet bridge, providing an efficient and cost-effective way to add a Gigabit Ethernet port to a desktop, workstation, embedded system, or server. This versatile network interface card (NIC) is designed to deliver reliable and fast network connectivity with minimal power consumption, making it an ideal solution for modern networked applications.

Key Features

  • PCI Express 3.1 Interface: Offers compatibility with the PCIe 3.1 specification, ensuring fast data transfer rates and a high degree of reliability and system compatibility.
  • Gigabit Ethernet: Provides a standard RJ45 Ethernet port for connection to a gigabit network, supporting 10/100/1000 Mbps auto-negotiation for optimal speed detection.
  • Low Power Consumption: Designed with energy efficiency in mind, the LAN7431T-I/YXX consumes minimal power, which is critical for embedded and industrial applications where power conservation is paramount.
  • Advanced Features: Supports advanced features such as VLAN tagging, Jumbo frames, checksum offloading, and Wake-on-LAN (WoL), enhancing network performance and manageability.
  • Industrial Temperature Range: Operates reliably in extreme temperatures ranging from -40°C to 85°C, making it suitable for harsh industrial environments.
  • Compact Form Factor: The small footprint of the device allows for easy integration into various systems without taking up significant space, providing greater design flexibility.

Applications

The LAN7431T-I/YXX is versatile and can be used in a wide range of applications, including:

  • Industrial automation and control systems
  • Embedded computing platforms
  • Networking equipment such as routers and switches
  • Medical devices requiring network connectivity
  • Point-of-sale (POS) terminals
  • Thin clients and workstations

With its robust design and comprehensive feature set, the LAN7431T-I/YXX is an excellent choice for designers and engineers looking to integrate networking capabilities into their products with minimal design complexity and maximum performance.

You May Also Be Interested in

Maxim Integrated
Lowest to $10.0855
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6363 $54.5452
9+ $11.1888 $100.6992
14+ $10.8392 $151.7488
20+ $10.4895 $209.7900
25+ $10.1399 $253.4975
34+ $9.0909 $309.0906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess