EN
  • EN
  • DE

KSZ9896CTXI

Part No KSZ9896CTXI
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET SWITCH 6PORT 128TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Ethernet Switch IEEE 802.3 I²C, SPI Interface 128-TQFP-EP (14x14)
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range -40°C ~ 85°C
Package 128-TQFP Exposed Pad
Case / Package 128-TQFP-EP (14x14)
Family Name KSZ9896
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876472-KSZ9896CTXI
Ultra Librarian 3D Model Ultra Librarian KSZ9896CTXI CAD Model

Description

Microchip Technology KSZ9896CTXI Ethernet Switch

The Microchip Technology KSZ9896CTXI is a highly-integrated Ethernet switch designed to enable efficient communication in complex network environments. This device is a part of Microchip's extensive portfolio of networking solutions and exemplifies the company's commitment to providing innovative and reliable products.

Key Features:

  • Port Configuration: The KSZ9896CTXI features six triple-speed (10/100/1000Mbps) Ethernet ports that facilitate high-speed network connections, making it suitable for a variety of applications.
  • Advanced Switching Capabilities: It includes Layer 2 switch functions with Layer 3 routing capabilities that enable efficient data traffic management and improved network performance.
  • Energy Efficiency: With Energy Efficient Ethernet (EEE) support, the KSZ9896CTXI optimizes power usage to reduce energy consumption without compromising performance.
  • Security Features: The switch provides robust security features such as port-based authentication and Access Control Lists (ACLs), ensuring secure network access and data protection.
  • Quality of Service (QoS): Enhanced QoS features are integrated to prioritize network traffic, ensuring critical data is transmitted swiftly and reliably.
  • Industrial Temperature Range: It operates within an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

Applications:

The KSZ9896CTXI is ideal for various applications, including:

  • Enterprise and Industrial Ethernet switches
  • Network attached storage devices
  • Gateway and router products
  • Home networking equipment
  • Internet of Things (IoT) devices

Technical Specifications:

For precise technical specifications, the device's datasheet provides detailed information regarding pin configurations, electrical characteristics, timing diagrams, and package details, ensuring that designers and engineers can integrate the KSZ9896CTXI into their systems with confidence.

Conclusion:

The Microchip Technology KSZ9896CTXI Ethernet switch is a versatile and powerful solution for modern networking requirements. Its combination of performance, energy efficiency, and robust security features make it a top choice for developers looking to enhance their network infrastructure.

You May Also Be Interested in

ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.8979 $71.8979
2+ $58.9932 $117.9864
3+ $57.1496 $171.4488
4+ $55.3061 $221.2244
5+ $53.4626 $267.3130
7+ $47.9320 $335.5240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,980 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess