EN
  • EN
  • DE

CBTL06121BHF

Part No CBTL06121BHF
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches - Special Purpose
Description Gen1 hex display multiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1159356-CBTL06121BHF
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CBTL06121BHF CAD Model

Description

The CBTL06121BHF is a high-performance signal switch manufactured by NXP Semiconductors, designed to facilitate the routing of high-speed differential signals. This advanced switch is part of NXP's range of interface products, optimized for applications that require efficient signal management without compromising on signal integrity.

Key Features

  • High-Speed Performance: The CBTL06121BHF supports extremely high data rates, making it suitable for the latest high-speed interfaces such as PCI Express Gen 3, SATA 3.0, and USB 3.0.
  • Low Insertion Loss: The device is engineered to have a very low insertion loss, which minimizes the attenuation of signals as they pass through the switch, thus maintaining signal strength and quality.
  • Low Crosstalk: Crosstalk between channels is significantly reduced, which is critical for maintaining the integrity of high-speed differential signals.
  • Wide Bandwidth: With a wide bandwidth, the CBTL06121BHF can handle a broad range of frequencies, accommodating various signal standards and future-proofing the design for upcoming technologies.

Applications

The CBTL06121BHF is ideal for a variety of applications where high-speed data transfer is essential. It is commonly used in:

  • High-performance computing
  • Data centers
  • Networking equipment
  • Consumer electronics
  • Server and storage systems

Technical Specifications

  • Signal Type: Differential
  • Maximum Data Rate: Suitable for PCIe Gen3, SATA 3.0, USB 3.0, and other high-speed interfaces
  • Operating Temperature Range: Specified for industrial temperature ranges
  • Package: Available in a compact and thermally efficient package
  • Compliance: Meets or exceeds industry standards for signal switching

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The CBTL06121BHF is built to meet stringent industry standards, ensuring a reliable solution for critical signal switching applications. With the CBTL06121BHF, designers can expect a robust performance that aligns with NXP's reputation for excellence in semiconductor manufacturing.

You May Also Be Interested in

Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Analog Devices Inc.
IC DEMUX 1 X 1:2 24CQFN
Need more? Email Us
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess