EN
  • EN
  • DE

KSZ8995X

Part No KSZ8995X
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC 10/100 INTEG SWITCH 128PQFP / 10/100 Integrated Switch 128-PQFP (14x20)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Package Tray
Product Status Active
Programmable Not Verified
Type 10/100 Integrated Switch
Applications Port Switch/Network Interface
Mounting Type Surface Mount
Package / Case 128-BFQFP
Supplier Device Package 128-PQFP (14x20)
Base Product Number KSZ8995
Standard Package 66 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 171375-KSZ8995X
Ultra Librarian 3D Model Ultra Librarian KSZ8995X CAD Model

Description

Microchip Technology's KSZ8995X Family

The KSZ8995X series from Microchip Technology is a comprehensive portfolio of integrated 5-port switch on a chip ICs, designed to enable networked communication in embedded systems. These versatile chips are particularly suitable for applications in the consumer, SME (Small and Medium-sized Enterprises), and SOHO (Small Office/Home Office) markets, where efficient and reliable network connectivity is a must.

Key Features

  • Integrated 5-Port Switch: The KSZ8995X series integrates a 5-port Ethernet switch with a PHY and frame buffer, supporting 10/100Mbps connectivity for each port.
  • Advanced Switch Capabilities: It includes features such as auto-negotiation, auto MDI-X crossover, and IEEE 802.1p QoS prioritization, ensuring robust data communication and traffic management.
  • Low Power Consumption: Designed with energy efficiency in mind, the KSZ8995X family offers power-saving features that reduce overall power usage, making them ideal for eco-friendly solutions.
  • Flexible Management: These chips can be managed via SPI or I²C interfaces, allowing for easy integration into existing systems and providing flexibility for system management.
  • VLAN Support: The series supports up to 16 VLANs, providing network segmentation and enhanced security.

Applications

The KSZ8995X family is well-suited for a variety of applications, including:

  • Home Networking Equipment
  • Network Printers and Servers
  • Gateway Routers
  • Integrated Access Devices (IADs)
  • Set-Top Boxes
  • Network Attached Storage Devices

With its blend of performance, power efficiency, and advanced features, the KSZ8995X series from Microchip Technology represents a robust solution for building reliable, high-performance networked devices in a compact form factor.

You May Also Be Interested in

Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2166 $51.0830
11+ $9.5700 $105.2700
17+ $9.2467 $157.1939
24+ $8.6000 $206.4000
31+ $8.2767 $256.5777
38+ $7.9534 $302.2292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess