EN
  • EN
  • DE

KSZ8864CNXIA-TR

Part No KSZ8864CNXIA-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC EHTERNET SWITCH 4-PORT / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Protocol Ethernet
Function Switch
Interface MII, RMII
Standards 10/100 Base-T/TX PHY
Voltage - Supply 1.8V, 2.5V, 3.3V
Current - Supply -
Temperature Range - Operating -40°C ~ 85°C
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (8x8)
Base Product Number KSZ8864
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1356082-KSZ8864CNXIA-TR
Ultra Librarian 3D Model Ultra Librarian KSZ8864CNXIA-TR CAD Model

Description

The KSZ8864CNXIA-TR is a highly integrated Ethernet switch from the reputable Microchip Technology. This robust networking solution is designed to facilitate reliable and efficient data communication in a variety of applications, ranging from industrial automation to consumer electronics.

Key Features

  • Port Configuration: The KSZ8864CNXIA-TR features a 4-port switch with two RMII/MII interfaces, providing versatility for multiple network configurations.
  • Advanced Switching Capabilities: It supports advanced features such as IEEE 802.1Q VLAN, QoS (Quality of Service) prioritization, and IGMP snooping, enhancing network management and performance.
  • Energy Efficient: With Energy Efficient Ethernet (EEE) compliance, this product is designed for power-sensitive applications, reducing energy consumption when network traffic is low.
  • Robust Design: The switch is designed to withstand industrial temperature ranges, making it ideal for harsh environments.
  • Low Latency: It offers low-latency data transmission, which is critical for real-time applications.
  • Compact Footprint: The KSZ8864CNXIA-TR comes in a compact package, saving valuable board space in space-constrained designs.

Applications

The KSZ8864CNXIA-TR is suitable for a wide array of applications, including:

  • Industrial Control Systems
  • Building Automation
  • Home Networking Devices
  • Networked Security Systems
  • Automotive Infotainment

Technical Specifications

The device operates on a supply voltage of 3.3V and is available in a 64-pin, lead-free QFN package. It is designed for easy implementation into existing systems with minimal configuration required, thanks to its auto-negotiation feature which automatically selects the optimum communication mode.

Ordering Information

The part number KSZ8864CNXIA-TR indicates that the device is provided in tape and reel packaging, which is ideal for automated assembly processes, ensuring streamlined manufacturing and reduced time to market for products incorporating this advanced Ethernet switch.

You May Also Be Interested in

Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Maxim Integrated
Lowest to $10.0855
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.5451 $73.0902
4+ $29.9858 $119.9432
6+ $29.0487 $174.2922
8+ $28.1117 $224.8936
10+ $27.1746 $271.7460
13+ $24.3634 $316.7242
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess