EN
  • EN
  • DE

PCF8523TK/1,118

Part No PCF8523TK/1,118
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Real Time Clocks
Description Real Time Clock REAL-TIME CLOCK RTC IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
RTC Bus Interface I2C
Date Format YY-MM-DD-dd
Package / Case HVSON-8
Battery Backup Switching Backup Switching
Supply Voltage - Min 1.6 V
Supply Voltage - Max 5.5 V
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Series PCF8523
Mounting Style SMD/SMT
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Function Alarm, Calendar, Clock, Interrupt
Brand NXP Semiconductors
Operating Supply Current 150 nA
Product Type Real Time Clocks
Standard Pack Qty 6000
Subcategory Clock & Timer ICs
Ultra Librarian 3D Model Ultra Librarian PCF8523TK/1,118 CAD Model

Description

Product Overview: PCF8523TK/1,118 by NXP Semiconductors

The PCF8523TK/1,118 is a sophisticated Real-Time Clock (RTC) and calendar IC from the renowned semiconductor manufacturer NXP. Designed to provide precise time and date information, this component is ideal for a wide range of applications in consumer electronics, industrial systems, and communication infrastructure.

Key Features

  • Accuracy: The device offers high accuracy with a frequency offset of only ±5 ppm at room temperature, ensuring reliable timekeeping.
  • Power Management: It features a low power consumption design, making it suitable for battery-powered applications. The IC also includes a battery switch-over circuit, ensuring uninterrupted timekeeping in the event of a main power failure.
  • Interface: Communication with the PCF8523TK/1,118 is facilitated through an I²C-bus interface, allowing for easy integration with microcontrollers and other digital systems.
  • Programmable Clock Output: A programmable clock output is available for peripheral devices, which can be used for clocking purposes or as an interrupt signal.
  • Alarm Function: The device includes an integrated alarm function that can be set to a specific time, providing additional utility for time-dependent applications.

Applications

The versatility of the PCF8523TK/1,118 makes it suitable for a variety of applications, including but not limited to:

  • Consumer electronics such as clocks, watches, and digital cameras
  • Home appliances with timing needs
  • Industrial systems for logging events
  • Telecommunication systems requiring time stamps
  • Portable medical devices with time tracking requirements

Specifications

The PCF8523TK/1,118 is available in a small leadless 8-pin TSSOP package, ensuring a compact footprint on PCBs. It operates over a wide temperature range from -40°C to +85°C, making it suitable for various environmental conditions.

Conclusion

With its combination of precision, low power consumption, and a feature-rich design, the PCF8523TK/1,118 from NXP Semiconductors is an excellent choice for designers looking to incorporate reliable timekeeping functionalities into their products. Its ease of use, coupled with NXP's reputation for quality, makes it a go-to RTC and calendar solution for a multitude of applications.

You May Also Be Interested in

NXP / Nexperia
Real Time Clock ULTRA LO PWR CLK/CAL RTC IC
Lowest to $1.7759
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $1.2152
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $3.0098
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP / Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600", 15.24mm)
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $2.7597
Micro Crystal AG
IC RTC CLK/CALENDAR SPI 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B SPI, 3-Wire Serial 8-WCDFN
Need more? Email Us
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28DIP / Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 28-DIP (0.600", 15.24mm)
Lowest to $1.6817
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP / Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.6001

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,690 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess