EN
  • EN
  • DE

KSZ8863MLL

Part No KSZ8863MLL
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description Integrated 10/100BASE-T/TX/FX 3-Port Switch / Ethernet Switch 3-Port 100Mbps 48-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer Microchip Technology
Win Source Part Number 291044-KSZ8863MLL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name KSZ8863M
Introduction Date July 01, 2009
ECCN 5A991.b
Country of Origin Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian KSZ8863MLL CAD Model

Description

Microchip Technology's KSZ8863MLL Ethernet Switch

The KSZ8863MLL is a highly integrated Ethernet switch from Microchip Technology, designed to enable energy-efficient, robust, and secure communication for a multitude of networking applications. This sophisticated device is part of Microchip's portfolio of networking solutions that caters to the growing demand for interconnected systems in both industrial and consumer markets.

At its core, the KSZ8863MLL features a 3-port switch that supports two 10/100Mbps Fast Ethernet MACs and PHYs with an additional third port implemented via an MII interface, making it a versatile choice for applications requiring an interface with a non-PCI CPU, a MAC, or a fiber/FX PHY. This flexibility makes the KSZ8863MLL suitable for a wide array of use cases, including home networking, industrial automation, and Internet of Things (IoT) devices.

The device is engineered with power-saving features such as Energy Efficient Ethernet (EEE) and on-chip voltage regulators. The EEE capability allows the KSZ8863MLL to reduce power consumption during periods of low data activity, which is crucial for energy-sensitive applications. The integrated regulators also simplify the system design by easing power supply requirements.

Security and quality of service (QoS) are paramount in today's networked environments, and the KSZ8863MLL addresses these needs with features like MAC address filtering, VLAN support (802.1Q), and QoS packet prioritization. These attributes ensure that sensitive data can be transmitted securely and efficiently, with critical packets receiving the appropriate level of service.

For ease of implementation, the KSZ8863MLL offers comprehensive register access via SPI or I²C interfaces, allowing for extensive controllability and monitoring of the switch's operation. The device also supports auto MDI/MDIX crossover, eliminating the need for crossover cables and simplifying network setup.

Encased in a compact 64-pin LQFP package, the KSZ8863MLL is designed to occupy minimal board space while delivering the high performance and reliability expected from Microchip Technology. With its robust feature set and efficient design, the KSZ8863MLL stands out as an excellent choice for designers looking to build advanced network communication capabilities into their products.

You May Also Be Interested in

Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6131 $50.5179
22+ $4.6056 $101.3232
34+ $4.4617 $151.6978
47+ $4.3178 $202.9366
60+ $4.1739 $250.4340
81+ $3.7421 $303.1101
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,898 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess