EN
  • EN
  • DE

NCV2393DR2G

Part No NCV2393DR2G
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description IC COMPARATOR 16V DUAL 8SOIC / Comparator CMOS 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Type CMOS
Number of Elements 2
Voltage - Supply, Single/Dual (±) 2.7V ~ 16V
Voltage - Input Offset (Max) 1.4mV (Typ)
Current - Input Bias (Max) 1pA
Current - Output (Typ) 2nA
Current - Quiescent (Max) 15µA
Propagation Delay (Max) 2.1µs
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Mounting SMD (SMT)
Supplier Device Package 8-SOIC
Base Product Number NCV2393
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NCV2393DR2G-ND,NCV2393DR2GOSCT,2156-NCV2393DR2G-OS,NCV2393DR2GOSTR,ONSONSNCV2393DR2G,NCV2393DR2GOSDKR
Standard Package 2,500
Win Source Part Number 981789-NCV2393DR2G
Ultra Librarian 3D Model Ultra Librarian NCV2393DR2G CAD Model

Description

The NCV2393DR2G is a high-performance, low-dropout voltage regulator designed by ON Semiconductor, a leading supplier of semiconductor-based solutions. This regulator is specifically engineered to meet the rigorous requirements of automotive applications, providing a reliable and stable power supply for critical vehicle electronics.

Key Features

  • Output Voltage: The device offers a precise output voltage, ensuring consistent performance for sensitive automotive electronics.
  • Low Dropout: With its low dropout feature, the NCV2393DR2G can maintain regulation with minimal difference between the input and output voltage, making it highly efficient in a variety of operating conditions.
  • High Accuracy: The voltage regulator provides high accuracy, which is essential for maintaining the integrity of electronic systems within the vehicle.
  • Thermal Protection: It includes built-in thermal protection to safeguard against overheating, which is critical in the fluctuating thermal environment of automotive applications.
  • Current Limiting: The device incorporates current limiting features to protect against short-circuit and overload conditions, ensuring long-term reliability.
  • Wide Operating Temperature Range: The NCV2393DR2G is designed to operate over a broad temperature range, suitable for the harsh conditions found in automotive settings.

Applications

The NCV2393DR2G is ideal for use in various automotive applications, including but not limited to:

  • Infotainment Systems
  • Instrument Clusters
  • Navigation Systems
  • Advanced Driver-Assistance Systems (ADAS)

Package and Quality

The NCV2393DR2G comes in a robust SOIC-8 package, designed to meet the mechanical and thermal stresses typical in automotive environments. ON Semiconductor's commitment to quality ensures that the NCV2393DR2G meets stringent automotive industry standards, including AEC-Q100 qualification for automotive reliability.

Overall, the NCV2393DR2G is a testament to ON Semiconductor's dedication to providing high-quality, reliable components for the automotive sector, helping to enhance the safety, efficiency, and comfort of modern vehicles.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5291 $50.2645
205+ $0.4950 $101.4750
315+ $0.4779 $150.5385
455+ $0.4438 $201.9290
590+ $0.4267 $251.7530
735+ $0.4097 $301.1295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess