EN
  • EN
  • DE

LM2903DG

Part No LM2903DG
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description IC COMP DUAL OFFSET LV 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, DTL, ECL, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 36 V, ±1 V to 18 V
Voltage - Input Offset (Max) 7mV @ 30V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 16mA @ 5V
Current - Quiescent (Max) 2.5mA
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 094823-LM2903DG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Automation & Process Control, Sensing & Instrumentation, Consumer Electronics, Automotive, Industrial
Ultra Librarian 3D Model Ultra Librarian LM2903DG CAD Model

Description

ON Semiconductor LM2903DG: Dual Differential Comparator

The ON Semiconductor LM2903DG is a versatile and reliable dual differential comparator that is designed to provide a precise voltage comparison solution for a wide range of electronic applications. This high-performance integrated circuit (IC) is part of ON Semiconductor's expansive portfolio of analog devices, known for their quality and durability.

The LM2903DG features two independent voltage comparators capable of operating at power supply voltages ranging from 2V to 36V for single supply operations, or ±1V to ±18V for dual supply configurations, making it highly adaptable to various power environments. This flexibility allows the LM2903DG to be integrated into both low-voltage and high-voltage systems with ease.

With its low input bias current, low input offset voltage, and low offset current, the LM2903DG provides a high degree of accuracy in voltage comparison. It is designed to operate over a wide temperature range, from -40°C to +125°C, ensuring reliable performance under extreme conditions. This makes the LM2903DG an ideal choice for automotive, industrial, and consumer applications where temperature variations are a concern.

The LM2903DG comes in a compact SOIC-8 package, which is suitable for space-constrained applications. Its small footprint allows for efficient use of PCB real estate, which is particularly beneficial in dense circuit designs. Additionally, the device features an open-collector output that can be connected to other open-collector outputs to achieve wired-AND relationships, offering designers enhanced flexibility in logic circuit configurations.

Common applications for the LM2903DG include limit comparators, simple analog-to-digital converters, pulse, square wave, and time delay generators, as well as voltage monitoring in power supplies, and window comparators. Its robust design and wide operating range make it a go-to solution for engineers looking to implement reliable voltage comparison in their electronic designs.

With ON Semiconductor's commitment to quality, the LM2903DG is manufactured to meet high standards, ensuring that it performs consistently and effectively across its intended applications. Whether you are designing consumer electronics, automotive systems, or complex industrial equipment, the LM2903DG from ON Semiconductor is a dependable choice for your dual differential comparator needs.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
780+ $0.0745 $58.1100
1,660+ $0.0698 $115.8680
2,575+ $0.0674 $173.5550
3,700+ $0.0625 $231.2500
4,800+ $0.0602 $288.9600
6,000+ $0.0578 $346.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 282,260 pieces
MOQ: 780 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess