EN
  • EN
  • DE

KSZ8851-32MQLI

Part No KSZ8851-32MQLI
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CTLR MAC/PHY NON PCI 128QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Protocol Ethernet
Purpose MAC Controller
Standards 10/100 Base-T/TX PHY
Supply Voltage - Operating 1.8V, 2.5V, 3.3V
Operating Supply Current 85mA
Temperature Range - Operating -40°C to 85°C
Case / Package 128-PQFP (14x20)
Win Source Part Number 002234-KSZ8851-32MQLI
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSZ8851-32MQLI CAD Model

Description

Microchip Technology's KSZ8851-32MQLI: A Compact Network Interface Solution

The KSZ8851-32MQLI is a single-port controller chip designed by Microchip Technology that provides a simple and efficient interface solution for networked devices. This integrated circuit is specifically tailored for applications where space and system complexity are at a premium, such as in embedded systems, IoT devices, and consumer electronics.

Key Features

  • Single-Chip Ethernet Controller: The KSZ8851-32MQLI integrates a full-featured Ethernet MAC and a high-speed PHY, providing a complete network interface in a single package.
  • QFN Package: The device comes in a space-saving 48-pin QFN package, making it ideal for compact designs where board space is limited.
  • Performance: With support for 10BASE-T and 100BASE-TX Ethernet standards, the chip is capable of full-duplex or half-duplex operation with automatic negotiation, ensuring optimal data transfer rates.
  • Low Power Consumption: Designed with power efficiency in mind, the KSZ8851-32MQLI includes power management features such as Energy Detect and Magic Packet wake-up, which contribute to reduced power usage during idle periods.
  • Comprehensive Interface Support: The device offers a flexible host interface that includes options for 8 or 16-bit bus widths, accommodating a variety of microcontrollers and processors.

Applications

The versatility of the KSZ8851-32MQLI makes it suitable for a broad range of applications, including:

  • Embedded computing systems
  • Networked consumer electronics
  • Industrial automation
  • IoT devices
  • Point-of-Sale (POS) terminals
  • Networked printers and other peripherals

Reliability and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The KSZ8851-32MQLI is no exception, and it comes with the assurance of support from Microchip's global network of technical assistance and robust documentation. Whether you're designing a new product or updating an existing one, the KSZ8851-32MQLI offers a dependable and straightforward solution for your networking needs.

You May Also Be Interested in

Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART/TXRX RS232 W/CAPS 28SOIC
Need more? Email Us
Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
Exar Corporation
Enhanced 4-Ch Full-Speed USB UART | IC UART BRIDGE TO USB 4CH 64LQFP
Lowest to $16.3637
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
Microchip Technology
4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Lowest to $6.7232

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.0157 $68.0314
4+ $27.9103 $111.6412
6+ $27.0381 $162.2286
8+ $26.1659 $209.3272
10+ $25.2937 $252.9370
14+ $22.6772 $317.4808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess