EN
  • EN
  • DE

KSZ8081RNAIA-TR

Part No KSZ8081RNAIA-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description PHY 1-CH 10Mbps/100Mbps 3.3V 24-Pin QFN EP Reel | IC TXRX ETHERNET 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Type Transceiver
Protocol RMII
Number of Drivers/Receivers 1/1
Duplex Full
Supply Voltage (V) 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Family Part Number KSZ8081
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 731771-KSZ8081RNAIA-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name KSZ8081RNA
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian KSZ8081RNAIA-TR CAD Model

Description

Microchip Technology's KSZ8081RNAIA-TR Ethernet Transceiver

The KSZ8081RNAIA-TR is a cutting-edge Ethernet transceiver from the renowned manufacturer, Microchip Technology. This device is specifically designed to handle 10Base-T and 100Base-TX physical layer solutions, offering a cost-effective and high-performance network connectivity option for various applications.

The KSZ8081RNAIA-TR comes in a compact 24-pin QFN package, which is ideal for space-constrained applications. It operates over the extended industrial temperature range, making it suitable for harsh environment operations. The transceiver incorporates Microchip's advanced mixed-signal design, providing robust signal quality and energy efficiency.

One of the key features of the KSZ8081RNAIA-TR is its support for the Reduced Media Independent Interface (RMII) for direct connection to RMII MACs in 10/100 Ethernet processors and switches. This versatility makes it an excellent choice for embedded systems, consumer electronics, and industrial automation where space and power are at a premium.

The device is equipped with a multitude of features to enhance performance and ease of use. These include LinkMD® TDR-based cable diagnostics, which allow for the identification of common cabling problems, and the Auto-MDIX capability, which automatically adjusts for straight-through or crossover cables, eliminating the need for dedicated crossover ports or cables.

Energy efficiency is a cornerstone of the KSZ8081RNAIA-TR, with features like Energy Detect Power-Down mode, which conserves power when the cable is unconnected, and Microchip's proprietary Green Energy Efficient Ethernet mode that reduces power consumption when the network traffic is low.

The KSZ8081RNAIA-TR also features on-chip termination resistors for the differential pairs, LED indicators for link and activity status, and programmable interrupt output. This high level of integration helps to reduce external component count, simplifying design and reducing overall system costs.

In summary, the KSZ8081RNAIA-TR from Microchip Technology is a highly integrated, robust, and energy-efficient Ethernet transceiver that provides a reliable solution for 10/100Mbps connectivity. Its comprehensive feature set and ease of use make it an ideal choice for designers looking to enhance their networked applications.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1880 $53.4600
90+ $1.1128 $100.1520
140+ $1.0752 $150.5280
200+ $1.0000 $200.0000
260+ $0.9625 $250.2500
325+ $0.9249 $300.5925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,320 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess