Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Tray
Product Status Active
Type Transceiver
Protocol Ethernet
Number of Drivers/Receivers 1/1
Duplex Full
Data Rate 100Mbps
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number KSZ8081
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 851449-KSZ8081MLXIA
Ultra Librarian 3D Model Ultra Librarian KSZ8081MLXIA CAD Model

Description

Microchip Technology's KSZ8081MLXIA Ethernet Transceiver

The KSZ8081MLXIA is a high-performance Ethernet transceiver from the renowned manufacturer Microchip Technology, designed to handle 10Base-T and 100Base-TX physical layer functions. This compact and efficient integrated circuit is an ideal solution for embedded systems that require reliable network connectivity with minimal power consumption.

Key Features:

  • Single-Chip Solution: Integrates the Physical Layer (PHY) to facilitate easy and direct connection to the Ethernet medium.
  • Energy Efficient: Supports Energy Efficient Ethernet (EEE) compliant with IEEE 802.3az, significantly reducing power consumption during periods of low data activity.
  • Robust Connectivity: Capable of automatic MDI/MDIX crossover, eliminating the need for different types of Ethernet cables and simplifying network installation and maintenance.
  • Flexible Interface: Offers a Media Independent Interface (MII) and Reduced Media Independent Interface (RMII) for versatile connectivity with various types of microcontrollers and processors.
  • Enhanced Performance: Features LinkMD® TDR-based cable diagnostics, which helps in identifying cable faults and determining cable length, leading to quicker troubleshooting and maintenance.
  • Small Footprint: Available in a compact 32-pin QFN package, making it suitable for space-constrained applications.
  • Industrial Temperature Range: Operates reliably in extreme temperature environments, ranging from -40°C to +85°C, ensuring performance stability across diverse operating conditions.
  • Auto-Negotiation: Adheres to IEEE 802.3u standards, enabling the transceiver to automatically determine the best possible speed and duplex mode of operation.

The KSZ8081MLXIA is tailored for a variety of applications, including industrial automation, automotive systems, consumer electronics, and smart home devices. Its robust feature set ensures seamless integration into existing networks, while its low power consumption and advanced diagnostics capabilities make it an excellent choice for designers looking to enhance network performance and reliability.

With Microchip Technology's commitment to quality, the KSZ8081MLXIA stands out as a versatile and reliable component for any network-enabled project, delivering both performance and efficiency in a single, compact package.

You May Also Be Interested in

Texas Instruments
HIGH OUTPUT RS-485 TRANSCEIVERS
Need more? Email Us
ECAD model for SN75HVD06P
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 10MSOP / 1/1 Transceiver Full RS422, RS485 10-MSOP
Lowest to $13.3253
ECAD model for LTC2858HMS-2#PBF
Broadcom Limited
BROADR-REACH SINGLE-PORT 10/100/
Lowest to $69.8880
ECAD model for BCM54811A2IMLG
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS485 16-SOIC
Lowest to $65.3376
ECAD model for ADM3095ETRZ-EP
Renesas Electronics America
IC TRANSCEIVER FULL 1/1 10MSOP / 1/1 Transceiver Full RS422, RS485 10-MSOP
Need more? Email Us
ECAD model for ISL32433EIUZ-T7A
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 10DFN / 1/1 Transceiver Full RS422, RS485 10-DFN (3x3)
Lowest to $9.6352
ECAD model for LTC2852IDD#TRPBF
NXP / Nexperia
TEF3100HN
Need more? Email Us
ECAD model for TEF3100HN/V205K
ON Semiconductor
5V ECL Coaxial Cable Driver
Need more? Email Us
ECAD model for MC10EL89DG
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.5549
ECAD model for ISO1452DW

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1546 $51.7104
50+ $2.0182 $100.9100
77+ $1.9500 $150.1500
111+ $1.8137 $201.3207
144+ $1.7455 $251.3520
179+ $1.6773 $300.2367
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,184 pieces
MOQ: 24 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention