EN
  • EN
  • DE

KSZ8031RNLI-TR

Part No KSZ8031RNLI-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX ETHERNET 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Type Transceiver
Protocol RMII
Number of Drivers/Receivers 1/1
Duplex Full
Supply Voltage - Operating 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-QFN (4x4)
Win Source Part Number 002218-KSZ8031RNLI-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSZ8031RNLI-TR CAD Model

Description

Microchip Technology's KSZ8031RNLI-TR Ethernet Transceiver

The KSZ8031RNLI-TR is a high-performance Ethernet transceiver from the renowned semiconductor manufacturer, Microchip Technology. This device is a part of Microchip's extensive range of networking solutions, specifically designed to facilitate reliable and efficient communication in Ethernet-based applications.

At the core of the KSZ8031RNLI-TR is a robust Physical Layer Transceiver that operates in accordance with the IEEE 802.3u standard. It supports Fast Ethernet operations at 10Base-T and 100Base-TX speeds, making it versatile for a wide range of network requirements. The transceiver is optimized for power and cost-sensitive applications, without compromising on performance and reliability.

One of the standout features of the KSZ8031RNLI-TR is its reduced power consumption, which is achieved through advanced power management techniques. This includes a power-down mode and the ability to detect and respond to cable length, reducing power draw when the full cable length is not in use. Additionally, the device boasts LinkMD® TDR-based cable diagnostics, which help in identifying and resolving cable-related issues, ensuring a stable and reliable network connection.

The KSZ8031RNLI-TR comes in a compact 32-pin QFN package, making it suitable for space-constrained applications. Its small footprint is particularly advantageous for embedded systems, consumer electronics, and industrial automation where board real estate is at a premium.

Integration with existing systems is made simpler thanks to the MII (Media Independent Interface) and RMII (Reduced Media Independent Interface) support, which allows for flexible connection to various types of network processors and microcontrollers. The transceiver also includes on-chip termination resistors for the differential pairs, reducing the need for external components and simplifying PCB layout.

Overall, the KSZ8031RNLI-TR from Microchip Technology is a reliable and efficient solution for designers looking to implement network connectivity in their products. With its combination of performance, power efficiency, and diagnostic features, it's an excellent choice for a multitude of Ethernet communication applications.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess