EN
  • EN
  • DE

KS8995E-EVAL

Part No KS8995E-EVAL
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL EXPERIMENT KS8995E
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Main Purpose Interface, Ethernet Controller (PHY and MAC)
Utilized IC / Part KS8995E
Supplied Contents Board(s)
Win Source Part Number KS8995E-EVAL-170924
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KS8995E-EVAL CAD Model

Description

Microchip Technology KS8995E-EVAL Evaluation Board

The Microchip Technology KS8995E-EVAL Evaluation Board is a comprehensive platform designed to facilitate the testing and development of networking solutions using the KS8995E, a five-port 10/100 managed Ethernet switch with an integrated transceiver. This evaluation board is an essential tool for engineers and developers seeking to explore the features and capabilities of the KS8995E switch in various applications.

Key Features of the KS8995E-EVAL Evaluation Board

  • Integrated KS8995E Ethernet Switch: At the heart of the evaluation board is the KS8995E chip, which provides a high-performance, low-power, and cost-effective solution for mixed-speed network environments.
  • Multiple Networking Ports: The board includes five RJ45 connectors, enabling the connection of multiple devices for network testing and simulation.
  • LED Indicators: On-board LEDs provide visual feedback for power, link status, activity, and speed, assisting in quick diagnostics and status monitoring.
  • Configurable Options: The evaluation board offers configuration pins and jumpers, allowing users to customize the switch's operation and test different settings.
  • Support for Advanced Features: The KS8995E chip supports features such as QoS (Quality of Service), VLAN (Virtual Local Area Network), and IGMP (Internet Group Management Protocol) snooping, all of which can be evaluated using this board.
  • Power Supply Flexibility: The evaluation board can be powered through an external power supply, ensuring versatility in various test environments.
  • Comprehensive Documentation: Microchip Technology provides detailed documentation, including schematics, user guides, and application notes, to assist in the effective use of the evaluation board.

The KS8995E-EVAL Evaluation Board is an ideal starting point for developers working on network switches, routers, and other Ethernet-based communication devices. With its robust set of features and ease of use, this evaluation board accelerates the development process and helps ensure a smooth transition from concept to production.

Whether you are developing home networking equipment, industrial automation systems, or any other application requiring managed Ethernet connectivity, the KS8995E-EVAL provides a solid foundation for your design and testing needs.

You May Also Be Interested in

Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess