EN
  • EN
  • DE

ST1L05BPUR

Part No ST1L05BPUR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description Very low quiescent current BiCMOS voltage regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 7V
Output Voltage 1.22V
Output Voltage MAX 6.7 V
Voltage Dropout (Maximum) 0.3V @ 1.3A (Typ)
Output Current 1.3A
Operating Supply Current 650μA
PSRR 72dB (120Hz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature
Operating Temperature Range 0°C ~ 125°C
Mounting SMD
Package 6-VDFN Exposed Pad
Manufacturer Package 6-DFN (3x3)
Win Source Part Number 1260154-ST1L05BPUR
Manufacturer Homepage www.st.com
Family Name ST1L05
Introduction Date February 29, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST1L05BPUR CAD Model

Description

The ST1L05BPUR from STMicroelectronics is a highly efficient, low drop voltage regulator designed to provide a stable power supply in a wide range of electronic applications. This compact and versatile regulator is part of STMicroelectronics' esteemed line of power management integrated circuits, known for their reliability and performance.

With an input voltage range of 2.5V to 5.5V, the ST1L05BPUR is capable of delivering an output current of up to 500 mA, making it suitable for battery-powered devices, portable media players, and other low-power handheld devices. The adjustable output voltage version allows designers to set the voltage from 1.2V to 5.5V using external resistors, providing flexibility to meet specific design requirements.

The device features a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, thereby maximizing battery life in portable applications. The low quiescent current of the ST1L05BPUR contributes to its overall energy efficiency, which is crucial for extending the operating time of battery-powered devices.

The ST1L05BPUR includes several protection features that safeguard the device and the load from abnormal operating conditions. These include thermal shutdown, which prevents damage from overheating, and current limiting, which protects against short-circuit and overcurrent events. Additionally, the regulator offers a low noise performance, which is essential for sensitive RF and analog circuits that require a clean power supply.

This voltage regulator is available in a compact DFN6 (3x3mm) package, making it an excellent choice for space-constrained applications. Its small footprint and low profile allow it to be easily integrated into modern compact circuit designs without compromising performance.

In summary, the ST1L05BPUR low drop voltage regulator from STMicroelectronics is a high-performance solution for a broad array of applications requiring efficient power management. Its combination of low dropout performance, flexible output voltage options, and comprehensive protection features make it a reliable and versatile choice for designers looking to optimize their power supply systems.

You May Also Be Interested in

Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6128 $56.4480
80+ $1.3234 $105.8720
120+ $1.2820 $153.8400
165+ $1.2407 $204.7155
210+ $1.1993 $251.8530
280+ $1.0752 $301.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess