EN
  • EN
  • DE

KS8993F

Part No KS8993F
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC 10/100 INTEG SWITCH 128PQFP / 10/100 Integrated Switch 128-PQFP (14x20)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Product Status Obsolete
Programmable Not Verified
Type 10/100 Integrated Switch
Applications Port Switch/Network Interface
Mounting Type Surface Mount
Package / Case 128-BFQFP
Supplier Device Package 128-PQFP (14x20)
Base Product Number KS8993
Standard Package 66 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 610821-KS8993F
Ultra Librarian 3D Model Ultra Librarian KS8993F CAD Model

Description

The KS8993F is a highly-integrated, high-performance member of Microchip Technology's portfolio of network solutions. This robust 3-port switch is designed to enable network connectivity and management in a wide range of applications, from consumer electronics to industrial automation.

Key Features

  • Three 10/100Mbps Ports: The KS8993F features two 10/100BASE-T/TX ports and one 100BASE-FX fiber port, providing versatile connectivity options for various network configurations.
  • Advanced Switch Management: It supports a comprehensive set of management and control features through a Serial Management Interface (SMI), including VLAN, Quality of Service (QoS), port mirroring, and rate limiting.
  • Energy Efficient: With energy-saving features such as Energy Efficient Ethernet (EEE) and power-down modes, the KS8993F is designed to reduce power consumption without sacrificing performance.
  • Robust Performance: The integrated switch is capable of non-blocking switch fabric, ensuring maximum throughput and data flow without internal bottlenecks.
  • Easy Integration: The KS8993F comes in a compact package, making it an ideal choice for embedding in space-constrained devices such as IP cameras, VoIP phones, and wireless access points.

Applications

The flexibility and feature set of the KS8993F make it suitable for a variety of applications, including:

  • Home Networking Equipment
  • Industrial Control Systems
  • Networked Printers and Multifunction Devices
  • Set-Top Boxes and Entertainment Systems
  • IoT Devices and Gateways

Technical Specifications

The KS8993F offers an impressive array of technical specifications that cater to the needs of modern networked devices:

  • Integrated MAC/PHY
  • Auto MDI/MDIX Crossover Detection
  • IEEE 802.1Q VLAN Support
  • IEEE 802.1p QoS Support
  • Link Aggregation Control Protocol (LACP)
  • Non-blocking Switch Fabric

With the Microchip Technology KS8993F, designers and engineers can create efficient, reliable, and manageable network solutions that stand the test of time.

You May Also Be Interested in

Maxim Integrated
IC CTLR OVP W/FET 5.80V 8-UDFN
Lowest to $10.8970
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4855
Maxim Integrated
IC SILICON SERIAL NUMBER TO-92
Lowest to $1.2137
NXP / Nexperia
IC DC COUPLED V-DEFL 9-SIL / DC Coupled Vertical Deflection
Need more? Email Us
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $160.4777
Microchip Technology
IC CODE HOPP ENCODER 7FUNC 8SOIC
Lowest to $2.8790
IDT, Integrated Device Technology Inc
IC SW SER RAPIDIO 399TEBGA / Serial RapidIO Switch I2C Interface 399-Pin TEBGA Tray
Lowest to $175.7610
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2192 $59.0688
34+ $3.4627 $117.7318
52+ $3.3541 $174.4132
72+ $3.2456 $233.6832
93+ $3.1381 $291.8433
124+ $2.8136 $348.8864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess