EN
  • EN
  • DE

KS8993

Part No KS8993
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC 10/100 INTEG SWITCH 128PQFP / 10/100 Integrated Switch 128-PQFP (14x20)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Product Status Obsolete
Programmable Not Verified
Type 10/100 Integrated Switch
Applications Port Switch/Network Interface
Mounting Type Surface Mount
Package / Case 128-BFQFP
Supplier Device Package 128-PQFP (14x20)
Base Product Number KS8993
Standard Package 66 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 610820-KS8993
Ultra Librarian 3D Model Ultra Librarian KS8993 CAD Model

Description

The KS8993, a remarkable offering from Microchip Technology, is an integrated 3-port switch with PHYs that provides an optimal solution for small and medium network environments. This product is designed to cater to the needs of home gateways, broadband routers, and other networked devices where performance, cost, and space are critical considerations.

Key Features

  • Integrated Switching: The KS8993 incorporates a robust switch fabric with three 10/100BASE-T/TX transceivers, ensuring efficient data flow between ports.
  • Low Power Consumption: Designed with energy efficiency in mind, this device operates on low power, making it suitable for energy-sensitive applications.
  • Auto MDI/MDIX Crossover: The ports come with automatic MDI/MDIX crossover, eliminating the need for crossover cables and simplifying network setup and expansion.
  • Advanced Switch Features: It supports features such as 802.1q VLAN, QoS priority queues, and link aggregation, which enhance network management and performance.

Applications

The KS8993 is versatile and can be deployed in various applications, including:

  • Home networking devices
  • SOHO gateways
  • Industrial control systems
  • Networked printers and multimedia devices

Technical Specifications

Some of the technical highlights of the KS8993 include:

  • Data Rate: 10/100 Mbps
  • Ports: 3 integrated Ethernet ports
  • MAC Addresses: Supports a MAC address table with up to 1K entries
  • Standards Compliance: IEEE 802.3, IEEE 802.3u, and IEEE 802.3x
  • Operating Temperature: 0°C to 70°C

Product Documentation and Support

Microchip Technology provides comprehensive documentation for the KS8993, including datasheets, application notes, and user guides. Customers can also access technical support and software updates to ensure seamless integration and maintenance of the product within their networks.

You May Also Be Interested in

Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5714 $50.1426
22+ $4.5715 $100.5730
34+ $4.4286 $150.5724
47+ $4.2857 $201.4279
61+ $4.1429 $252.7169
81+ $3.7143 $300.8583
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 977 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess