EN
  • EN
  • DE

KBC1122P-AJZS

Part No KBC1122P-AJZS
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description MOBILE KBC WITH SUPER I/O, SFI, ADC AND DAC WITH SMSC SENTINELALERT | IC SUPER I/O CTRLR KYBRD 156DQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
Interface LPC
Manufacturer Package 156-VFQFN Dual Rows, Exposed Pad
Supplier Device Package 156-DQFN (12x12)
Mounting Style SMD
Family Part Number KBC1122
Manufacturer Pack Quantity 168
MSL Level 1 (Unlimited)
Win Source Part Number 1192635-KBC1122P-AJZS
Manufacturer Homepage www.smsc.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KBC1122P-AJZS CAD Model

Description

Product Overview: Microchip Technology KBC1122P-AJZS

The KBC1122P-AJZS is a state-of-the-art embedded controller from Microchip Technology, designed to deliver robust performance for a wide range of computing applications. This versatile component is particularly well-suited for the management of keyboard and battery functions in portable devices, making it an essential building block for laptops, notebooks, and other mobile computing products.

With its compact design, the KBC1122P-AJZS integrates seamlessly into system architectures, providing efficient interfacing between the human user and the machine. The controller comes equipped with a keyboard scanner matrix which supports multiple keypresses, ensuring accurate and responsive input. Additionally, the built-in battery management system offers precise monitoring and control of battery charging and discharging processes, contributing to extended battery life and improved energy efficiency.

The device boasts a low-power consumption profile, which is critical in portable applications where power conservation is paramount. It operates at an industrial temperature range, ensuring reliability and stable performance even under challenging environmental conditions. The KBC1122P-AJZS also includes a variety of interfaces such as SMBus, PS/2, and GPIOs, offering flexibility for designers to connect peripheral devices and implement additional features.

Security is a key concern in today's digital landscape, and the KBC1122P-AJZS does not disappoint. It incorporates several security measures to protect sensitive data and prevent unauthorized access. This makes it an ideal choice for applications that require secure boot and authentication processes.

Manufacturers and developers looking for a robust embedded controller with advanced keyboard and battery management capabilities will find the KBC1122P-AJZS from Microchip Technology to be an exceptional choice. Its combination of performance, power efficiency, and security features make it a go-to component for creating reliable and user-friendly portable computing devices.

For detailed technical specifications, application support, and ordering information, customers are encouraged to visit Microchip Technology's official website or contact their local sales representative.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5909 $61.0453
40+ $2.9464 $117.8560
61+ $2.8540 $174.0940
84+ $2.7628 $232.0752
109+ $2.6704 $291.0736
145+ $2.3943 $347.1735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,524 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess