EN
  • EN
  • DE

ATSAMA5D34A-CU

Part No ATSAMA5D34A-CU
Manufacturer Microchip Technology
Catalog Embedded - Microprocessors
Description IC MPU SAMA5D3 536MHZ 324LFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Microchip Technology
Series SAMA5D3
Package Tray
Product Status Active
Core Processor ARM® Cortex®-A5
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 536MHz
RAM Controllers LPDDR, LPDDR2, DDR2
Graphics Acceleration No
Display & Interface Controllers LCD, Touchscreen
Ethernet 10/100/1000Mbps (1)
USB USB 2.0 (3)
Voltage - I/O 1.2V, 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Security Features AES, SHA, TDES, TRNG
Mounting Type Surface Mount
Package / Case 324-LFBGA
Supplier Device Package 324-LFBGA (15x15)
Additional Interfaces CAN, I²C, MMC/SD/SDIO, SPI, SSC, USART
Base Product Number ATSAMA5
Standard Package 126 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 566887-ATSAMA5D34A-CU
Ultra Librarian 3D Model Ultra Librarian ATSAMA5D34A-CU CAD Model

Description

Microchip Technology's ATSAMA5D34A-CU Product Overview

The ATSAMA5D34A-CU is a high-performance, low-power microprocessor unit (MPU) from the renowned semiconductor manufacturer, Microchip Technology. This product is designed to cater to a wide array of applications, ranging from industrial control systems to consumer electronics, with an emphasis on power efficiency and processing power.

Key Features

  • Processor Core: The ATSAMA5D34A-CU is powered by an ARM Cortex-A5 processor core, which operates at speeds of up to 536 MHz, providing a balance between high performance and power efficiency.
  • Memory Support: It includes a comprehensive set of memory interfaces, supporting DDR2 and LPDDR2 for dynamic memory, as well as static memory interfaces for ROM, SRAM, NAND, and NOR flash.
  • Advanced Connectivity: With integrated peripherals for Gigabit Ethernet, dual CAN, and multiple USB ports, this MPU is well-equipped for networking and communication requirements.
  • Graphics Processing: The ATSAMA5D34A-CU features a GPU with support for 2D acceleration, making it suitable for applications requiring graphical user interfaces.
  • Security: Security features include a secure boot, encryption engines for AES, 3DES, and SHA, ensuring secure data transfer and storage.
  • Low Power Consumption: The device operates on a low power supply, making it ideal for battery-powered and portable applications, while also reducing the overall energy footprint for embedded systems.

Applications

The versatility of the ATSAMA5D34A-CU allows it to be used in a variety of applications, including:

  • Industrial automation and control systems
  • Smart energy management
  • Medical devices
  • Home automation
  • Point of Sale (POS) terminals
  • Human Machine Interface (HMI)

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the ATSAMA5D34A-CU is no exception. It is manufactured to meet the highest industry standards, ensuring reliability and longevity for products that require stable and continuous operation.

For developers and engineers seeking a robust MPU that combines performance with power efficiency, the ATSAMA5D34A-CU by Microchip Technology is an excellent choice that can drive innovation and productivity in a multitude of embedded solutions.

You May Also Be Interested in

NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.6458 $73.9374
5+ $20.2222 $101.1110
8+ $19.5903 $156.7224
11+ $18.9583 $208.5413
14+ $18.3264 $256.5696
19+ $16.4305 $312.1795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 389 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess