EN
  • EN
  • DE

KBC1021-MT-HAT01

Part No KBC1021-MT-HAT01
Manufacturer Microchip Technology
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Microchip Technology
Win Source Part Number 288971-KBC1021-MT-HAT01
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KBC1021-MT-HAT01 CAD Model

Description

The KBC1021-MT-HAT01 from Microchip Technology is a state-of-the-art Keyboard Controller designed to offer exceptional performance and reliability for computing systems. This controller is an integral part of modern computer hardware, providing the essential interface between the physical keyboard and the digital processes of a computer system.

Key Features

  • Advanced Interface: The KBC1021-MT-HAT01 comes equipped with a sophisticated interface that ensures seamless communication with the host system, enabling high-speed data transmission and accurate key detection.
  • Low Power Consumption: Designed with energy efficiency in mind, this keyboard controller operates with minimal power consumption, making it an ideal choice for portable and battery-powered devices.
  • Durable Construction: Built to withstand the rigors of frequent use, the KBC1021-MT-HAT01 is constructed from high-quality materials that ensure a long operational lifespan and consistent performance.
  • Easy Integration: This controller is designed for easy integration into a variety of computing systems, with a compact form factor that allows for convenient installation without taking up excessive space.
  • Customizable Functionality: Microchip Technology provides options for customization, allowing the KBC1021-MT-HAT01 to be tailored to meet the specific needs of different applications and user requirements.

Applications

The versatility of the KBC1021-MT-HAT01 makes it suitable for a wide range of applications, including:

  • Notebooks and laptops
  • Desktop computers
  • Industrial PCs
  • Embedded systems
  • Point of Sale (POS) terminals

Technical Specifications

Microchip's KBC1021-MT-HAT01 offers robust technical specifications that ensure optimal performance in a variety of settings. For detailed technical information, datasheets, and support, customers are encouraged to visit the official Microchip Technology website or contact their support team.

With its combination of advanced features, reliability, and ease of integration, the KBC1021-MT-HAT01 from Microchip Technology represents a top-tier solution for keyboard control in computing systems.

You May Also Be Interested in

NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess